TE Connectivity Push Button Switches PB6B2FM6M1CAL07

Description
TE Connectivity PB6B2FM6M1CAL07
Request a Quote Datasheet
Description
TE Connectivity PB6B2FM6M1CAL07
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - 2396539 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
2396539
Push Button Switches 2396539
TE Connectivity PB6B2FM6M1CAL07

TE Connectivity PB6B2FM6M1CAL07

Supplier's Site
Push Button Switches - 2396540 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
2396540
Push Button Switches 2396540
TE Connectivity PB6B2FM6M1CAL07

TE Connectivity PB6B2FM6M1CAL07

Supplier's Site
Pushbutton Switches - 450-2759-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
450-2759-ND
Pushbutton Switches 450-2759-ND
Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Front

Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Front

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
PB6B2FM6M1CAL07
Switches - Pushbutton Switches PB6B2FM6M1CAL07
SWITCH PUSH SPST-NO 125MA 125V

SWITCH PUSH SPST-NO 125MA 125V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
PB6B2FM6M1CAL07
Pushbutton Switches PB6B2FM6M1CAL07
Pushbutton Switches PB OFF/ON FC Green Blue LED IP68

Pushbutton Switches PB OFF/ON FC Green Blue LED IP68

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
PB6B2FM6M1CAL07
Pushbutton Switches PB6B2FM6M1CAL07
Pushbutton Switches PB OFF/ON FC Green Blue LED IP68

Pushbutton Switches PB OFF/ON FC Green Blue LED IP68

Buy Now Datasheet
Pb Switch, Spst, 0.4A, 32V, Blue, Solder; Product Range Alcoswitch Te Connectivity - 61AC9292 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst, 0.4A, 32V, Blue, Solder; Product Range Alcoswitch Te Connectivity
61AC9292
Pb Switch, Spst, 0.4A, 32V, Blue, Solder; Product Range Alcoswitch Te Connectivity 61AC9292
PB SWITCH, SPST, 0.4A, 32V, BLUE, SOLDER; Product Range:PB6 Series; Panel Cutout Diameter:13.6mm; Contact Configuration:SPST-N O; Switch Operation:Off-(On); Pushbutton Actuator Style:Flat; Actuator / Cap Colour:Green; IP Rating:IP68 RoHS Compliant: Yes

PB SWITCH, SPST, 0.4A, 32V, BLUE, SOLDER; Product Range:PB6 Series; Panel Cutout Diameter:13.6mm; Contact Configuration:SPST-NO; Switch Operation:Off-(On); Pushbutton Actuator Style:Flat; Actuator / Cap Colour:Green; IP Rating:IP68 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 2396539 450-2759-ND PB6B2FM6M1CAL07 PB6B2FM6M1CAL07 61AC9292
Product Name Push Button Switches Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switches Pb Switch, Spst, 0.4A, 32V, Blue, Solder; Product Range Alcoswitch Te Connectivity
Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO)
Switching Mechanism 1 NO Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Features Illuminated Switch; Pilot Light; RoHS DustProof; Illuminated Switch Illuminated Switch RoHS
Actuator Specifications Round, Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Off-(On)
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-1825097-1 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Double Pole, Single Throw (DPST)
View Details
4 suppliers
Fully Illuminated, Vandal Resistant Pushbutton Switch - LP3-V - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Illuminated Switch; Vandal Proof; Weather resistant or waterproof
Min. Actuating Force 0.5 lbs (0.2268 kg)
View Details
N program - NDLP - Mushroom button with illumination - NDLP - Mushroom button with illumination - NDLP30BL/RT -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details