Push Lock/ Push Release, Single Lamp, Push Lite Switch, Black Housing, White Button, DPDT switching, 2A, 125V non-inductive AC ratings, palladium contacts, solder lug terminals
Completely enclosed, lighted pushbutton switches feature long-life, highly-reliable, leaf-springs. Available with or without barriers, full or split-face display. Mounts with clamp-type bracket; no screws, washers or nuts needed. Can be mounted in vertical or horizontal rows and in matrixes.
SWITCH, PUSHBUTTON, DPDT, 2A, 125V; Product Range:PL Series; Contact Configuration:DPDT; Switch Operation:On-Off; Pushbutton Actuator Style:Square; Actuator / Cap Colour:White; Contact Current AC Max:2A; Contact Voltage VAC:125V RoHS Compliant: Yes
Pushbutton Switches PUSH LITE SWITCH 2A 125V BLACK HSNG
SWITCH PUSHBUTTON DPDT 2A 125V
| Conxall Corporation | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | PL106705X | 89K7620 | PL106705X | PL106705X |
| Product Name | Push Lite, Front Mount Square Pushbutton Switches | Switch, Pushbutton, Dpdt, 2A, 125V; Product Range Switchcraft/conxall | Pushbutton Switches | Switches - Pushbutton Switches |
| Switching Mechanism | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT); DPDT | |
| Features | Illuminated Switch | RoHS | RoHS | |
| Switch Function | On-Off | |||
| Max Current Rating | 2 amps | 2 amps |