TE Connectivity Pushbutton Switches PB6B2FM3M1CAL07S500

Description
Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 450-2819-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
450-2819-ND
Pushbutton Switches 450-2819-ND
Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Front

Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Front

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
PB6B2FM3M1CAL07S500
Switches - Pushbutton Switches PB6B2FM3M1CAL07S500
SWITCH PUSH SPST-NO 125MA 125V

SWITCH PUSH SPST-NO 125MA 125V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
PB6B2FM3M1CAL07S500
Pushbutton Switches PB6B2FM3M1CAL07S500
Pushbutton Switches PB OFF/ON FC Red Blue LED IP68 .5m L

Pushbutton Switches PB OFF/ON FC Red Blue LED IP68 .5m L

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
PB6B2FM3M1CAL07S500
Pushbutton Switches PB6B2FM3M1CAL07S500
Pushbutton Switches PB OFF/ON FC Red Blue LED IP68 .5m L

Pushbutton Switches PB OFF/ON FC Red Blue LED IP68 .5m L

Buy Now Datasheet
Pb Sw, Spst, 0.4A, 32V, Blue, Wire Lead; Product Range Alcoswitch Te Connectivity - 61AC9251 - Newark, An Avnet Company
Chicago, IL, United States
Pb Sw, Spst, 0.4A, 32V, Blue, Wire Lead; Product Range Alcoswitch Te Connectivity
61AC9251
Pb Sw, Spst, 0.4A, 32V, Blue, Wire Lead; Product Range Alcoswitch Te Connectivity 61AC9251
PB SW, SPST, 0.4A, 32V, BLUE, WIRE LEAD; Product Range:PB6 Series; Panel Cutout Diameter:13.6mm; Contact Configuration:SPST-N O; Switch Operation:Off-(On); Pushbutton Actuator Style:Flat; Actuator / Cap Colour:Red; IP Rating:IP68 RoHS Compliant: Yes

PB SW, SPST, 0.4A, 32V, BLUE, WIRE LEAD; Product Range:PB6 Series; Panel Cutout Diameter:13.6mm; Contact Configuration:SPST-NO; Switch Operation:Off-(On); Pushbutton Actuator Style:Flat; Actuator / Cap Colour:Red; IP Rating:IP68 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 450-2819-ND PB6B2FM3M1CAL07S500 PB6B2FM3M1CAL07S500 61AC9251
Product Name Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switches Pb Sw, Spst, 0.4A, 32V, Blue, Wire Lead; Product Range Alcoswitch Te Connectivity
Actuator Specifications Round, Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Off-(On)
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Wire Leads Wire Leads Wire Lead
Unlock Full Specs
to access all available technical data

Similar Products

Hall Effect Linear Output Pushbutton Switch - HPL - OTTO Controls
Specs
Switch Function Momentary Contact
Features Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details
22mm Illuminated Flush Push Buttons - 2ALF4LB-048 - Altech Corp.
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Process Sealed Subminiature Pushbutton - AB15BH-HA - NKK Switches
Specs
Actuator Specifications Round, Button
Switch Function Momentary Contact; On-Mom
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
View Details
5 suppliers