TE Connectivity Push Button Switches PB6B2HS3M1CAL00

Description
TE Connectivity PB6B2HS3M1CAL00
Request a Quote Datasheet
Description
TE Connectivity PB6B2HS3M1CAL00
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - 2396613 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
2396613
Push Button Switches 2396613
TE Connectivity PB6B2HS3M1CAL00

TE Connectivity PB6B2HS3M1CAL00

Supplier's Site
Push Button Switches - 2396614 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
2396614
Push Button Switches 2396614
TE Connectivity PB6B2HS3M1CAL00

TE Connectivity PB6B2HS3M1CAL00

Supplier's Site
Pushbutton Switches - 450-2666-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
450-2666-ND
Pushbutton Switches 450-2666-ND
Pushbutton Switch SPST-NO Standard Panel Mount, Front

Pushbutton Switch SPST-NO Standard Panel Mount, Front

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
PB6B2HS3M1CAL00
Switches - Pushbutton Switches PB6B2HS3M1CAL00
SWITCH PUSH SPST-NO 125MA 125V

SWITCH PUSH SPST-NO 125MA 125V

Supplier's Site
Pb Switch, Spst, 0.4A, 32Vac, Solder; Switch Operation Alcoswitch Te Connectivity - 61AC9630 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst, 0.4A, 32Vac, Solder; Switch Operation Alcoswitch Te Connectivity
61AC9630
Pb Switch, Spst, 0.4A, 32Vac, Solder; Switch Operation Alcoswitch Te Connectivity 61AC9630
PB SWITCH, SPST, 0.4A, 32VAC, SOLDER; Switch Operation:Off-(On); Pushbutton Actuator Style:Raised Round; Contact Configuration:SPST-N O; Product Range:PB6 Series; Switch Terminals:Solder Lug; IP Rating:IP68; Contact Current Max:400mA;RoHS Compliant: Yes

PB SWITCH, SPST, 0.4A, 32VAC, SOLDER; Switch Operation:Off-(On); Pushbutton Actuator Style:Raised Round; Contact Configuration:SPST-NO; Product Range:PB6 Series; Switch Terminals:Solder Lug; IP Rating:IP68; Contact Current Max:400mA;RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
PB6B2HS3M1CAL00
Pushbutton Switches PB6B2HS3M1CAL00
Pushbutton Switches PB OFF/ON HC Red M1 Term. IP68

Pushbutton Switches PB OFF/ON HC Red M1 Term. IP68

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
PB6B2HS3M1CAL00
Pushbutton Switches PB6B2HS3M1CAL00
Pushbutton Switches PB OFF/ON HC Red M1 Term. IP68

Pushbutton Switches PB OFF/ON HC Red M1 Term. IP68

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 2396613 450-2666-ND PB6B2HS3M1CAL00 61AC9630 PB6B2HS3M1CAL00
Product Name Push Button Switches Pushbutton Switches Switches - Pushbutton Switches Pb Switch, Spst, 0.4A, 32Vac, Solder; Switch Operation Alcoswitch Te Connectivity Pushbutton Switches
Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO)
Switching Mechanism 1 NO Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Features DustProof; RoHS; Weather resistant or waterproof DustProof RoHS
Actuator Specifications Round, Button Raised (Plunger Style) Pushbutton Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Off-(On)
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-1825097-6 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function On (On)
Switching Mechanism Single Pole, Double Throw (SPDT)
View Details
3 suppliers
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-N-R-2-NFN-00-3 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
22mm Mushroom Push-Turn Buttons - 2AMLS2 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Push-Turn
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers