TE Connectivity Pushbutton Switches PB6B2FM3M1CAL00S500

Description
Pushbutton Switch SPST-NO Standard Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NO Standard Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 450-2776-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
450-2776-ND
Pushbutton Switches 450-2776-ND
Pushbutton Switch SPST-NO Standard Panel Mount, Front

Pushbutton Switch SPST-NO Standard Panel Mount, Front

Buy Now Datasheet
Pb Switch, Spst, 0.4A, 32V, Wire Leaded; Product Range Alcoswitch Te Connectivity - 61AC9236 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst, 0.4A, 32V, Wire Leaded; Product Range Alcoswitch Te Connectivity
61AC9236
Pb Switch, Spst, 0.4A, 32V, Wire Leaded; Product Range Alcoswitch Te Connectivity 61AC9236
PB SWITCH, SPST, 0.4A, 32V, WIRE LEADED; Product Range:PB6 Series; Panel Cutout Diameter:13.6mm; Contact Configuration:SPST-N O; Switch Operation:Off-(On); Pushbutton Actuator Style:Flat; Actuator / Cap Colour:Red; IP Rating:IP68 RoHS Compliant: Yes

PB SWITCH, SPST, 0.4A, 32V, WIRE LEADED; Product Range:PB6 Series; Panel Cutout Diameter:13.6mm; Contact Configuration:SPST-NO; Switch Operation:Off-(On); Pushbutton Actuator Style:Flat; Actuator / Cap Colour:Red; IP Rating:IP68 RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Switches - Pushbutton Switches
PB6B2FM3M1CAL00S500
Switches - Pushbutton Switches PB6B2FM3M1CAL00S500
SWITCH PUSH SPST-NO 125MA 125V

SWITCH PUSH SPST-NO 125MA 125V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
PB6B2FM3M1CAL00S500
Pushbutton Switches PB6B2FM3M1CAL00S500
Pushbutton Switches PB OFF/ON FC Red M1 Term IP68 500mm L

Pushbutton Switches PB OFF/ON FC Red M1 Term IP68 500mm L

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 450-2776-ND 61AC9236 PB6B2FM3M1CAL00S500 PB6B2FM3M1CAL00S500
Product Name Pushbutton Switches Pb Switch, Spst, 0.4A, 32V, Wire Leaded; Product Range Alcoswitch Te Connectivity Switches - Pushbutton Switches Pushbutton Switches
Actuator Specifications Round, Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Off-(On) Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Terminal Type Wire Leads Wire Leads Wire Lead
Unlock Full Specs
to access all available technical data

Similar Products

Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
A3A Lighted Pushbutton Switch - A3AT-91A1-00R - Aratas America LLC
Specs
Switch Function Momentary Contact
Terminal Type PCB
View Details
Micro switches - M 6820 - M 6820-11-6E EINSATZ -  - Schmersal Inc.
Specs
Max. Mechanical Life 3.00E7 Number of electrical operations
Operating Temp -22 to 185 F (-30 to 85 C)
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-M-Y-1-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details