Pushbutton Switch SPST-NC Standard Panel Mount, Front
Pushbutton Switch ON/OFF HC BLU M1 TERM
Pushbutton Switch ON/OFF HC BLU M1 TERM
SWITCH PUSH SPST-NC 125MA 125V
PB SWITCH, SPST, 0.4A, 32V, WIRE LEADED; Switch Operation:On-(Off); Pushbutton Actuator Style:Raised Round; Contact Configuration:SPST; Product Range:PB7 Series; Switch Terminals:Wire Leaded; IP Rating:IP68; Contact Current Max:400mARoHS Compliant: Yes
Pushbutton Switches PB ON/OFF HC Blue M1 Term IP68 .5m LHS
Pushbutton Switches PB ON/OFF HC Blue M1 Term IP68 .5m LHS
| DigiKey | RS Components, Ltd. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 450-2789-ND | 2396771 | PB7B2HS7M1CAL00Y500 | 61AC9398 | PB7B2HS7M1CAL00Y500 |
| Product Name | Pushbutton Switches | Push Button Switches | Switches - Pushbutton Switches | Pb Switch, Spst, 0.4A, 32V, Wire Leaded; Switch Operation Alcoswitch Te Connectivity | Pushbutton Switches |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | On-(Off) | ||
| Configuration | Normally Closed (NC) | Normally Closed (NC) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | 1 NC | Single Pole, Single Throw (SPST); SPST-NC | Single Pole, Single Throw (SPST); SPST | Single Pole, Single Throw (SPST) |
| Terminal Type | Wire Leads | Solder Terminals; Solder | Wire Leads | Wire Leaded | Wire Lead |