Pushbutton Switch 6PDT Standard Through Hole, Right Angle
PUSHBUTTON, 100mA, 6PDT, On-On, PC Pin
Pushbutton Switches 6PDT Latching Black cap
SWITCH PUSH 6PDT 0.1A 30V
PB SWITCH, 6PDT, 0.1A, 30VDC, PCB; Product Range:PBH Series; Panel Cutout Diameter:-; Contact Configuration:6PDT; Switch Operation:Latching; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Black; Contact Current AC Max:- RoHS Compliant: Yes
| DigiKey | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | EG5928-ND | 1400-PBH6UEENAG1DBLK | PBH6UEENAG1DBLK | PBH6UEENAG1DBLK | 15N8417 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pb Switch, 6Pdt, 0.1A, 30Vdc, Pcb; Product Range E-Switch |
| Actuator Specifications | Square, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Alternate Contact (Push-Push) | Maintained Contact | Latching | ||
| Switching Mechanism | 6PDT | 6PDT | 6PDT | ||
| Terminal Type | Straight PC Pins | Straight PC Pins | Solder Pin | ||
| Max Current Rating | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps |