TE Connectivity Pushbutton Switches PB7B2FM5M1CAL00Y500

Description
Pushbutton Switch SPST-NC Standard Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NC Standard Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 450-2807-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
450-2807-ND
Pushbutton Switches 450-2807-ND
Pushbutton Switch SPST-NC Standard Panel Mount, Front

Pushbutton Switch SPST-NC Standard Panel Mount, Front

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
PB7B2FM5M1CAL00Y500
Switches - Pushbutton Switches PB7B2FM5M1CAL00Y500
SWITCH PUSH SPST-NC 125MA 125V

SWITCH PUSH SPST-NC 125MA 125V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
PB7B2FM5M1CAL00Y500
Pushbutton Switches PB7B2FM5M1CAL00Y500
Pushbutton Switches PB ON/OFF FC Yellow M1 Term IP68 .5m LHS

Pushbutton Switches PB ON/OFF FC Yellow M1 Term IP68 .5m LHS

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
PB7B2FM5M1CAL00Y500
Pushbutton Switches PB7B2FM5M1CAL00Y500
Pushbutton Switches PB ON/OFF FC Yellow M1 Term IP68 .5m LHS

Pushbutton Switches PB ON/OFF FC Yellow M1 Term IP68 .5m LHS

Buy Now Datasheet
Pb Switch, Spst, 0.4A, 32V, Wire Leaded; Switch Operation Alcoswitch Te Connectivity - 61AC9689 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst, 0.4A, 32V, Wire Leaded; Switch Operation Alcoswitch Te Connectivity
61AC9689
Pb Switch, Spst, 0.4A, 32V, Wire Leaded; Switch Operation Alcoswitch Te Connectivity 61AC9689
PB SWITCH, SPST, 0.4A, 32V, WIRE LEADED; Switch Operation:On-(Off); Pushbutton Actuator Style:Flat; Contact Configuration:SPST-N C; Product Range:PB7 Series; Switch Terminals:Wire Leaded; IP Rating:IP68; Contact Current Max:400mA; RoHS Compliant: Yes

PB SWITCH, SPST, 0.4A, 32V, WIRE LEADED; Switch Operation:On-(Off); Pushbutton Actuator Style:Flat; Contact Configuration:SPST-NC; Product Range:PB7 Series; Switch Terminals:Wire Leaded; IP Rating:IP68; Contact Current Max:400mA; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 450-2807-ND PB7B2FM5M1CAL00Y500 PB7B2FM5M1CAL00Y500 61AC9689
Product Name Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switches Pb Switch, Spst, 0.4A, 32V, Wire Leaded; Switch Operation Alcoswitch Te Connectivity
Actuator Specifications Round, Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact On-(Off)
Configuration Normally Closed (NC) Normally Closed (NC)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NC Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NC
Terminal Type Wire Leads Wire Leads Wire Lead Wire Leaded
Unlock Full Specs
to access all available technical data

Similar Products

RGB Illuminated, Sealed, Momentary Action Pushbuttons - LP9 - OTTO Controls
Specs
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
Features Illuminated Switch
View Details
22mm Illuminated Projecting Push Buttons - 2ALP1LB-230 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Hardware - AT3011D02JA - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details