TE Connectivity Push Button Switches PB6B2FM6M1CAL05

Description
TE Connectivity PB6B2FM6M1CAL05
Request a Quote Datasheet
Description
TE Connectivity PB6B2FM6M1CAL05
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - 2396526 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
2396526
Push Button Switches 2396526
TE Connectivity PB6B2FM6M1CAL05

TE Connectivity PB6B2FM6M1CAL05

Supplier's Site
Push Button Switches - 2396527 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
2396527
Push Button Switches 2396527
TE Connectivity PB6B2FM6M1CAL05

TE Connectivity PB6B2FM6M1CAL05

Supplier's Site
Pushbutton Switches - 450-2757-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
450-2757-ND
Pushbutton Switches 450-2757-ND
Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Front

Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Front

Buy Now Datasheet
Pb Switch, Spst, 0.4A, 32V, Yel, Solder; Product Range Alcoswitch Te Connectivity - 61AC9286 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst, 0.4A, 32V, Yel, Solder; Product Range Alcoswitch Te Connectivity
61AC9286
Pb Switch, Spst, 0.4A, 32V, Yel, Solder; Product Range Alcoswitch Te Connectivity 61AC9286
PB SWITCH, SPST, 0.4A, 32V, YEL, SOLDER; Product Range:PB6 Series; Panel Cutout Diameter:13.6mm; Contact Configuration:SPST-N O; Switch Operation:Off-(On); Pushbutton Actuator Style:Flat; Actuator / Cap Colour:Green; IP Rating:IP68 RoHS Compliant: Yes

PB SWITCH, SPST, 0.4A, 32V, YEL, SOLDER; Product Range:PB6 Series; Panel Cutout Diameter:13.6mm; Contact Configuration:SPST-NO; Switch Operation:Off-(On); Pushbutton Actuator Style:Flat; Actuator / Cap Colour:Green; IP Rating:IP68 RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Pushbutton Switches
PB6B2FM6M1CAL05
Switches - Pushbutton Switches PB6B2FM6M1CAL05
SWITCH PUSH SPST-NO 125MA 125V

SWITCH PUSH SPST-NO 125MA 125V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
PB6B2FM6M1CAL05
Pushbutton Switches PB6B2FM6M1CAL05
Pushbutton Switches PB OFF/ON FC Green Yellow LED IP68

Pushbutton Switches PB OFF/ON FC Green Yellow LED IP68

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
PB6B2FM6M1CAL05
Pushbutton Switches PB6B2FM6M1CAL05
Pushbutton Switches PB OFF/ON FC Green Yellow LED IP68

Pushbutton Switches PB OFF/ON FC Green Yellow LED IP68

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 2396526 450-2757-ND 61AC9286 PB6B2FM6M1CAL05 PB6B2FM6M1CAL05
Product Name Push Button Switches Pushbutton Switches Pb Switch, Spst, 0.4A, 32V, Yel, Solder; Product Range Alcoswitch Te Connectivity Switches - Pushbutton Switches Pushbutton Switches
Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO)
Switching Mechanism 1 NO Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Features Illuminated Switch; Pilot Light; RoHS DustProof; Illuminated Switch RoHS Illuminated Switch
Actuator Specifications Round, Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Off-(On) Momentary Contact
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
22mm Illuminated  Selector Push Buttons - 2ASL5LB-1-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Push Button Switches - 1113771 - RS Components, Ltd.
Specs
Actuator Specifications Flat
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); Double pole double throw (dpdt)
View Details