Acme Chip Technology Co., Limited Datasheets for Pushbutton Switches

Pushbutton switches are mechanical switches defined by the method used to activate the switch. The activation method is typically in the form of a plunger that is pushed down to open or close the switch.
Pushbutton Switches: Learn more

Page: 1 10 20 24 25 26 27 28 29 30 31 32 33 34 35 36 40 41
Product Name Notes
22MM MOMENTARY PB GREEN DPDT
FLUSH MAINTAIN GREEN BUTTON
KEY SWITCH MODULE
MICROPHONE SWITCH
MSM SERIES 19MM METAL LINE SWITC
MSM SERIES 22MM METAL LINE SWITC
MSM SERIES 30MM METAL LINE SWITC
PUSHBUTTON
SWITCH PB DPST-NO 16A 125V
SWITCH PB DPST-NO/NC 500MA 125V
SWITCH PB SPST 16A 125V
SWITCH PB SPST-NO 16A 125V
SWITCH PB SPST-NO 25MA 50V
SWITCH PUSH BUTTON
SWITCH PUSH DPST 16A 125V
SWITCH PUSH DPST 5A 250V
SWITCH PUSH DPST-NO 16A 125V
SWITCH PUSH DPST-NO 7A 125V
SWITCH PUSH LOW PROFILE
SWITCH PUSH SPDT 0.4VA 20V
SWITCH PUSH SPDT 0.5VA 28V
SWITCH PUSH SPST-NC 3A 125V
SWITCH PUSH SPST-NO 0.01A 12V
SWITCH PUSH SPST-NO 0.4VA 28V
SWITCH PUSH SPST-NO 10A 125V
SWITCH PUSH SPST-NO 15A 250V
SWITCH PUSH SPST-NO 16A 125V
SWITCH PUSH SPST-NO 25MA 20V
SWITCH PUSH SPST-NO 3A 125V
SWITCH PUSH SPST-NO 6A 125V
SWITCH PUSH SPST-NO
SWITCH PUSHBUTTON DPDT 3A 125V
SWITCH PUSHBUTTON DPDT 6A 250V
SWITCH PUSHBUTTON DPDT 7A 125V
SWITCH PUSHBUTTON DPST 15A 250V
SWITCH PUSHBUTTON DPST 16A 125V
SWITCH PUSHBUTTON DPST 4A 250V
SWITCH PUSHBUTTON DPST 5A 250V
SWITCH PUSHBUTTON DPST 7A 125V
SWITCH PUSHBUTTON SPDT 0.01A 5V
SWITCH PUSHBUTTON SPDT 5A 32V
SWITCH PUSHBUTTON SPDT 6A 125V
SWITCH PUSHBUTTON SPDT 8A 125V
SWITCH PUSHBUTTON SPST 16A 125V
SWITCH PUSHBUTTON SPST 5A 125V
SWITCH PUSHBUTTON SPST-NC 100MA
SWITCH PUSHBUTTON
TACTICAL PUSHBUTTON SC 3 CONTACT
TACTICAL PUSHBUTTON SWITCH 1 CON
TACTICAL PUSHBUTTON SWITCH
UNSEALED OI-PB SWITCH

<< Prev Next >>