The Pb Switch, SPST, 0.4A, 32VAC, Solder from the Alcoswitch TE Connectivity range is designed for applications requiring a reliable momentary switch. It features a normally open configuration and is rated for a maximum current of 400 mA at 32 VAC. The switch is IP68 rated, ensuring protection against dust and water ingress, making it suitable for harsh environments. This switch offers various cap options, including different colors for enhanced visibility, and is available with leaded terminations for ease of installation. The materials used include polyamide for the cap and bushing, and copper alloy for the contacts, which are gold over silver plated to ensure good conductivity. The operating temperature range is from -30°C to 85°C, and it has a mechanical life of up to 1,000,000 cycles, providing durability for long-term use. Engineers may consider this switch for industrial equipment, instrumentation, communication, and control applications where a compact, reliable, and weather-resistant switch is required.
Pushbutton Switch SPST-NO Standard Panel Mount, Front
TE Connectivity PB6B2RS3M4CAL00
TE Connectivity PB6B2RS3M4CAL00
PB SWITCH, SPST, 0.4A, 32VAC, SOLDER; Product Range:PB6 Series; Panel Cutout Diameter:13.6mm; Contact Configuration:SPST-N
Pushbutton Switches PB OFF/ON RC Red M4 Term. IP68
Pushbutton Switches PB OFF/ON RC Red M4 Term. IP68
SWITCH PUSH SPST-NO 125MA 125V
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 450-2702-ND | 2396688 | 61AC9360 | PB6B2RS3M4CAL00 | PB6B2RS3M4CAL00 |
| Product Name | Pushbutton Switches | Push Button Switches | Pb Switch, Spst, 0.4A, 32Vac, Solder; Product Range Alcoswitch Te Connectivity | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Round, Button, Domed | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Off-(On) | Momentary Contact | ||
| Configuration | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | ||
| Switching Mechanism | Single Pole, Single Throw (SPST) | 1 NO | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO |
| Terminal Type | Straight PC Pins | Solder Pin |