Pushbutton Switch SPST-NO Standard Panel Mount, Front
Pushbutton Switch OFF/ON FC BLU M3 TERM.
Pushbutton Switch OFF/ON FC BLU M3 TERM.
Pushbutton Switches PB OFF/ON FC Blue M3 Term. IP68
Pushbutton Switches PB OFF/ON FC Blue M3 Term. IP68
PB SWITCH, SPST, 0.4A, 32VAC, SOLDER; Switch Operation:Off-(On); Pushbutton Actuator Style:Flat; Contact Configuration:SPST; Product Range:PB6 Series; Switch Terminals:Solder; IP Rating:IP68; Contact Current Max:400mA RoHS Compliant: Yes
SWITCH PUSH SPST-NO 125MA 125V
| DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 450-2725-ND | 2396595 | PB6B2FM7M3CAL00 | 61AC9317 | PB6B2FM7M3CAL00 |
| Product Name | Pushbutton Switches | Push Button Switches | Pushbutton Switches | Pb Switch, Spst, 0.4A, 32Vac, Solder; Switch Operation Alcoswitch Te Connectivity | Switches - Pushbutton Switches |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Off-(On) | Momentary Contact | ||
| Configuration | Normally Open (NO) | Normally Open (NO) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | 1 NO | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST | Single Pole, Single Throw (SPST); SPST-NO |
| Terminal Type | Solder Terminals | Solder Lug | Solder Terminals; Solder | Solder Terminals |