TE Connectivity Pushbutton Switches PB6B2FM2M1CAL06S500

Description
Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 450-2813-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
450-2813-ND
Pushbutton Switches 450-2813-ND
Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Front

Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Front

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
PB6B2FM2M1CAL06S500
Switches - Pushbutton Switches PB6B2FM2M1CAL06S500
SWITCH PUSH SPST-NO 125MA 125V

SWITCH PUSH SPST-NO 125MA 125V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
PB6B2FM2M1CAL06S500
Pushbutton Switches PB6B2FM2M1CAL06S500
Pushbutton Switches PB OFF/ON FC Black Green LED IP68 .5m L

Pushbutton Switches PB OFF/ON FC Black Green LED IP68 .5m L

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
PB6B2FM2M1CAL06S500
Pushbutton Switches PB6B2FM2M1CAL06S500
Pushbutton Switches PB OFF/ON FC Black Green LED IP68 .5m L

Pushbutton Switches PB OFF/ON FC Black Green LED IP68 .5m L

Buy Now Datasheet
Pb Sw, Spst, 0.4A, 32V, Grn, Wire Leaded; Product Range Alcoswitch Te Connectivity - 61AC9227 - Newark, An Avnet Company
Chicago, IL, United States
Pb Sw, Spst, 0.4A, 32V, Grn, Wire Leaded; Product Range Alcoswitch Te Connectivity
61AC9227
Pb Sw, Spst, 0.4A, 32V, Grn, Wire Leaded; Product Range Alcoswitch Te Connectivity 61AC9227
PB SW, SPST, 0.4A, 32V, GRN, WIRE LEADED; Product Range:PB6 Series; Panel Cutout Diameter:13.6mm; Contact Configuration:SPST-N O; Switch Operation:Off-(On); Pushbutton Actuator Style:Flat; Actuator / Cap Colour:Black; IP Rating:IP68 RoHS Compliant: Yes

PB SW, SPST, 0.4A, 32V, GRN, WIRE LEADED; Product Range:PB6 Series; Panel Cutout Diameter:13.6mm; Contact Configuration:SPST-NO; Switch Operation:Off-(On); Pushbutton Actuator Style:Flat; Actuator / Cap Colour:Black; IP Rating:IP68 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 450-2813-ND PB6B2FM2M1CAL06S500 PB6B2FM2M1CAL06S500 61AC9227
Product Name Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switches Pb Sw, Spst, 0.4A, 32V, Grn, Wire Leaded; Product Range Alcoswitch Te Connectivity
Actuator Specifications Round, Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Off-(On)
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Wire Leads Wire Leads Wire Lead
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Heads - 2838269 - RS Components, Ltd.
Specs
Switch Function Momentary Contact
View Details
Push Button Switches - 1116518 - RS Components, Ltd.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Raised
Switching Mechanism Single Pole, Single Throw (SPST); Single pole single throw (spst)
Terminal Type Quick connect
View Details
Pushbutton Switches - 486-3669-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Square, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
Specs
Max AC Voltage Rating 24 volts
Max DC Voltage Rating 24 volts
View Details