TE Connectivity PB6B2FM7M1CAL01
TE Connectivity PB6B2FM7M1CAL01
Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Front
SWITCH PUSH SPST-NO 125MA 125V
Pushbutton Switches PB OFF/ON FC Blue White LED IP68
Pushbutton Switches PB OFF/ON FC Blue White LED IP68
PB SWITCH, SPST, 0.4A, 32V, WHT, SOLDER; Product Range:PB6 Series; Panel Cutout Diameter:13.6mm; Contact Configuration:SPST-N
| RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 2396559 | 450-2760-ND | PB6B2FM7M1CAL01 | PB6B2FM7M1CAL01 | 61AC9301 |
| Product Name | Push Button Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches | Pb Switch, Spst, 0.4A, 32V, Wht, Solder; Product Range Alcoswitch Te Connectivity |
| Configuration | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | ||
| Switching Mechanism | 1 NO | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO |
| Features | Illuminated Switch; Pilot Light; RoHS | DustProof; Illuminated Switch | Illuminated Switch | RoHS | |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Momentary Contact | Off-(On) |