TE Connectivity Push Button Switches PB6B2FM6M2CAL00

Description
TE Connectivity PB6B2FM6M2CAL00
Request a Quote Datasheet
Description
TE Connectivity PB6B2FM6M2CAL00
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - 2396545 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
2396545
Push Button Switches 2396545
TE Connectivity PB6B2FM6M2CAL00

TE Connectivity PB6B2FM6M2CAL00

Supplier's Site
Push Button Switches - 2396546 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
2396546
Push Button Switches 2396546
TE Connectivity PB6B2FM6M2CAL00

TE Connectivity PB6B2FM6M2CAL00

Supplier's Site
Pushbutton Switches - 450-2719-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
450-2719-ND
Pushbutton Switches 450-2719-ND
Pushbutton Switch SPST-NO Standard Panel Mount, Front

Pushbutton Switch SPST-NO Standard Panel Mount, Front

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
PB6B2FM6M2CAL00
Switches - Pushbutton Switches PB6B2FM6M2CAL00
SWITCH PUSH SPST-NO 125MA 125V

SWITCH PUSH SPST-NO 125MA 125V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
PB6B2FM6M2CAL00
Pushbutton Switches PB6B2FM6M2CAL00
Pushbutton Switches PB OFF/ON FC Green M2 Term. IP68

Pushbutton Switches PB OFF/ON FC Green M2 Term. IP68

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
PB6B2FM6M2CAL00
Pushbutton Switches PB6B2FM6M2CAL00
Pushbutton Switches PB OFF/ON FC Green M2 Term. IP68

Pushbutton Switches PB OFF/ON FC Green M2 Term. IP68

Buy Now Datasheet
Pb Switch, Spst, 0.4A, 32Vac, Solder; Switch Operation Alcoswitch Te Connectivity - 61AC9602 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst, 0.4A, 32Vac, Solder; Switch Operation Alcoswitch Te Connectivity
61AC9602
Pb Switch, Spst, 0.4A, 32Vac, Solder; Switch Operation Alcoswitch Te Connectivity 61AC9602
PB SWITCH, SPST, 0.4A, 32VAC, SOLDER; Switch Operation:Off-(On); Pushbutton Actuator Style:Flat; Contact Configuration:SPST-N O; Product Range:PB6 Series; Switch Terminals:Solder Lug; IP Rating:IP68; Contact Current Max:400mA; ContactRoHS Compliant: Yes

PB SWITCH, SPST, 0.4A, 32VAC, SOLDER; Switch Operation:Off-(On); Pushbutton Actuator Style:Flat; Contact Configuration:SPST-NO; Product Range:PB6 Series; Switch Terminals:Solder Lug; IP Rating:IP68; Contact Current Max:400mA; ContactRoHS Compliant: Yes

Supplier's Site Datasheet
Pb Switch, Spst, 0.4A, 32Vac, Solder; Switch Operation Alcoswitch Te Connectivity - 61AC9295 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst, 0.4A, 32Vac, Solder; Switch Operation Alcoswitch Te Connectivity
61AC9295
Pb Switch, Spst, 0.4A, 32Vac, Solder; Switch Operation Alcoswitch Te Connectivity 61AC9295
PB SWITCH, SPST, 0.4A, 32VAC, SOLDER; Switch Operation:Off-(On); Pushbutton Actuator Style:Flat; Contact Configuration:SPST; Product Range:PB6 Series; Switch Terminals:Solder; IP Rating:IP68; Contact Current Max:400mA RoHS Compliant: Yes

PB SWITCH, SPST, 0.4A, 32VAC, SOLDER; Switch Operation:Off-(On); Pushbutton Actuator Style:Flat; Contact Configuration:SPST; Product Range:PB6 Series; Switch Terminals:Solder; IP Rating:IP68; Contact Current Max:400mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 2396545 450-2719-ND PB6B2FM6M2CAL00 PB6B2FM6M2CAL00 61AC9602 61AC9295
Product Name Push Button Switches Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switches Pb Switch, Spst, 0.4A, 32Vac, Solder; Switch Operation Alcoswitch Te Connectivity Pb Switch, Spst, 0.4A, 32Vac, Solder; Switch Operation Alcoswitch Te Connectivity
Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO)
Switching Mechanism 1 NO Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST); SPST
Features DustProof; RoHS; Weather resistant or waterproof DustProof RoHS
Actuator Specifications Round, Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Off-(On) Off-(On)
Unlock Full Specs
to access all available technical data

Similar Products

A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A165L-AGM-5D-1P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
Terminal Type PCB
View Details
PS Series Push Button Stations - PSEV-Y - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:4.9 in (124.5 mm), x Width:3 in (83 mm)
Features Is UL listed
View Details
Push Button Switches - 1758260 - RS Components, Ltd.
Specs
Actuator Specifications Push button
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); Single pole double throw (spdt)
View Details