TE Connectivity Push Button Switches PB6B2RS6M2CAL00

Description
TE Connectivity PB6B2RS6M2CAL00
Request a Quote Datasheet
Description
TE Connectivity PB6B2RS6M2CAL00
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - 2396711 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
2396711
Push Button Switches 2396711
TE Connectivity PB6B2RS6M2CAL00

TE Connectivity PB6B2RS6M2CAL00

Supplier's Site
Push Button Switches - 2396710 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
2396710
Push Button Switches 2396710
TE Connectivity PB6B2RS6M2CAL00

TE Connectivity PB6B2RS6M2CAL00

Supplier's Site
Pushbutton Switches - 450-2694-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
450-2694-ND
Pushbutton Switches 450-2694-ND
Pushbutton Switch SPST-NO Standard Panel Mount, Front

Pushbutton Switch SPST-NO Standard Panel Mount, Front

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
PB6B2RS6M2CAL00
Pushbutton Switches PB6B2RS6M2CAL00
Pushbutton Switches PB OFF/ON RC Green M2 Term. IP68

Pushbutton Switches PB OFF/ON RC Green M2 Term. IP68

Buy Now Datasheet
Pb Switch, Spst, 0.4A, 32Vac, Solder; Switch Operation Alcoswitch Te Connectivity - 61AC9370 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst, 0.4A, 32Vac, Solder; Switch Operation Alcoswitch Te Connectivity
61AC9370
Pb Switch, Spst, 0.4A, 32Vac, Solder; Switch Operation Alcoswitch Te Connectivity 61AC9370
PB SWITCH, SPST, 0.4A, 32VAC, SOLDER; Switch Operation:Off-(On); Pushbutton Actuator Style:Round; Contact Configuration:SPST; Product Range:PB6 Series; Switch Terminals:Solder; IP Rating:IP68; Contact Current Max:400mA RoHS Compliant: Yes

PB SWITCH, SPST, 0.4A, 32VAC, SOLDER; Switch Operation:Off-(On); Pushbutton Actuator Style:Round; Contact Configuration:SPST; Product Range:PB6 Series; Switch Terminals:Solder; IP Rating:IP68; Contact Current Max:400mA RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Switches - Pushbutton Switches
PB6B2RS6M2CAL00
Switches - Pushbutton Switches PB6B2RS6M2CAL00
SWITCH PUSH SPST-NO 125MA 125V

SWITCH PUSH SPST-NO 125MA 125V

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 2396711 450-2694-ND PB6B2RS6M2CAL00 61AC9370 PB6B2RS6M2CAL00
Product Name Push Button Switches Pushbutton Switches Pushbutton Switches Pb Switch, Spst, 0.4A, 32Vac, Solder; Switch Operation Alcoswitch Te Connectivity Switches - Pushbutton Switches
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism 1 NO Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST Single Pole, Single Throw (SPST); SPST-NO
Features DustProof; RoHS; Weather resistant or waterproof DustProof RoHS
Actuator Specifications Round, Button, Domed Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Off-(On) Momentary Contact
Unlock Full Specs
to access all available technical data

Similar Products

Micro switches - M 6900 - M 6900-11-5-80M -  - Schmersal Inc.
Specs
Max. Mechanical Life 3.00E7 Number of electrical operations
Operating Temp -22 to 185 F (-30 to 85 C)
View Details
Insert switch - insert switch - BARTEC
Specs
Base Material Thermoplastic / Plastic
Operating Temp -60 to 100 F (-51.11 to 37.78 C)
View Details
22mm Illuminated Projecting Push Buttons - 2ALP6LB-110 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
Pushbutton Switches - 0041.9151.5307-ND - DigiKey
Specs
Actuator Specifications Square, Button
Switch Function Alternate Contact (Push-Push)
Configuration Normally Open (NO)
View Details
3 suppliers