Acme Chip Technology Co., Limited Datasheets for Pushbutton Switches

Pushbutton switches are mechanical switches defined by the method used to activate the switch. The activation method is typically in the form of a plunger that is pushed down to open or close the switch.
Pushbutton Switches: Learn more

Page: 1 10 20 26 27 28 29 30 31 32 33 34 35 36 37 38 40 41
Product Name Notes
PUSHBUTTON SWITCHES DPDT SQUARE
SOLDER TERM SWITCH PUSH SPST
SWITCH PB 4PST-2NO/2NC 2A 48V
SWITCH PB DPDT 2A 24V
SWITCH PB DPDT 2A 48V
SWITCH PB DPST-NO/NC 2A 24V
SWITCH PB DPST-NO/NC 2A 48V
SWITCH PB SPDT 2A 24V
SWITCH PB SPDT 2A 48V
SWITCH PB SPST 2A 48V
SWITCH PB SPST-NO 2A 36V
SWITCH PB SPST-NO 2A 48V
SWITCH PUSH DPDT 0.4VA 28V
SWITCH PUSH SPDT 0.4VA 28V
SWITCH PUSH SPST-NO 2A 36V
SWITCH PUSH SPST-NO 2A 48V "
SWITCH PUSH SPST-NO 2A 48V
SWITCH PUSHBUTTON DPDT 1A 125V
SWITCH PUSHBUTTON DPDT 2A 24V
SWITCH PUSHBUTTON DPDT 2A 48V
SWITCH PUSHBUTTON DPST 2A 24V
SWITCH PUSHBUTTON SPDT 2A 24V
SWITCH PUSHBUTTON SPDT 2A 48V
SWITCH PUSHBUTTON SPDT 5A 125V
SWITCH PUSHBUTTON SPST 2A 48V
SWITCH PUSHBUTTON SPST-NO 2A 36V
SWITCH PUSHBUTTON SPST-NO 2A 48V
SWITCH PUSHBUTTON SPST-NO 2A-48V
SWITCH PUSHBUTTON
Switches

<< Prev Next >>