TE Connectivity Push Button Switches PB6B2RS6M1CAL00

Description
TE Connectivity PB6B2RS6M1CAL00
Request a Quote Datasheet
Description
TE Connectivity PB6B2RS6M1CAL00
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - 2396704 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
2396704
Push Button Switches 2396704
TE Connectivity PB6B2RS6M1CAL00

TE Connectivity PB6B2RS6M1CAL00

Supplier's Site
Push Button Switches - 2396703 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
2396703
Push Button Switches 2396703
TE Connectivity PB6B2RS6M1CAL00

TE Connectivity PB6B2RS6M1CAL00

Supplier's Site
Pushbutton Switches - 450-2689-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
450-2689-ND
Pushbutton Switches 450-2689-ND
Pushbutton Switch SPST-NO Standard Panel Mount, Front

Pushbutton Switch SPST-NO Standard Panel Mount, Front

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
PB6B2RS6M1CAL00
Pushbutton Switches PB6B2RS6M1CAL00
Pushbutton Switches PB OFF/ON RC Green M1 Term. IP68

Pushbutton Switches PB OFF/ON RC Green M1 Term. IP68

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
PB6B2RS6M1CAL00
Pushbutton Switches PB6B2RS6M1CAL00
Pushbutton Switches PB OFF/ON RC Green M1 Term. IP68

Pushbutton Switches PB OFF/ON RC Green M1 Term. IP68

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
PB6B2RS6M1CAL00
Switches - Pushbutton Switches PB6B2RS6M1CAL00
SWITCH PUSH SPST-NO 125MA 125V

SWITCH PUSH SPST-NO 125MA 125V

Supplier's Site
Pb Switch, Spst, 0.4A, 32Vac, Solder; Switch Operation Alcoswitch Te Connectivity - 61AC9672 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst, 0.4A, 32Vac, Solder; Switch Operation Alcoswitch Te Connectivity
61AC9672
Pb Switch, Spst, 0.4A, 32Vac, Solder; Switch Operation Alcoswitch Te Connectivity 61AC9672
PB SWITCH, SPST, 0.4A, 32VAC, SOLDER; Switch Operation:Off-(On); Pushbutton Actuator Style:Round Domed; Contact Configuration:SPST-N O; Product Range:PB6 Series; Switch Terminals:Solder Lug; IP Rating:IP68; Contact Current Max:400mA; RoHS Compliant: Yes

PB SWITCH, SPST, 0.4A, 32VAC, SOLDER; Switch Operation:Off-(On); Pushbutton Actuator Style:Round Domed; Contact Configuration:SPST-NO; Product Range:PB6 Series; Switch Terminals:Solder Lug; IP Rating:IP68; Contact Current Max:400mA; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 2396704 450-2689-ND PB6B2RS6M1CAL00 PB6B2RS6M1CAL00 61AC9672
Product Name Push Button Switches Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches Pb Switch, Spst, 0.4A, 32Vac, Solder; Switch Operation Alcoswitch Te Connectivity
Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO)
Switching Mechanism 1 NO Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST); SPST-NO
Features DustProof; RoHS; Weather resistant or waterproof DustProof RoHS
Actuator Specifications Round, Button, Domed Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Off-(On)
Unlock Full Specs
to access all available technical data

Similar Products

H program - HDL/HDR/HDT - Mushroom button - HDTP40-BL-GN -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
ComEx Global Ex i illuminated push button module - comex global ex i illuminated push button module - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
22mm Illuminated Mushroom Push Buttons - 2ALM7LB-024 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
Specs
Max Current Rating 0.0800 amps
Max DC Voltage Rating 24 volts
View Details
2 suppliers