TE Connectivity Pushbutton Switches PB6B2FM2M4CAL00

Description
Pushbutton Switch SPST-NO Standard Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NO Standard Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 450-2726-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
450-2726-ND
Pushbutton Switches 450-2726-ND
Pushbutton Switch SPST-NO Standard Panel Mount, Front

Pushbutton Switch SPST-NO Standard Panel Mount, Front

Buy Now Datasheet
Push Button Switches - 2396413 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
2396413
Push Button Switches 2396413
TE Connectivity PB6B2FM2M4CAL00

TE Connectivity PB6B2FM2M4CAL00

Supplier's Site
Push Button Switches - 2396414 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
2396414
Push Button Switches 2396414
TE Connectivity PB6B2FM2M4CAL00

TE Connectivity PB6B2FM2M4CAL00

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
PB6B2FM2M4CAL00
Pushbutton Switches PB6B2FM2M4CAL00
Pushbutton Switches PB OFF/ON FC Black M4 Term. IP68

Pushbutton Switches PB OFF/ON FC Black M4 Term. IP68

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
PB6B2FM2M4CAL00
Pushbutton Switches PB6B2FM2M4CAL00
Pushbutton Switches PB OFF/ON FC Black M4 Term. IP68

Pushbutton Switches PB OFF/ON FC Black M4 Term. IP68

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
PB6B2FM2M4CAL00
Switches - Pushbutton Switches PB6B2FM2M4CAL00
SWITCH PUSH SPST-NO 125MA 125V

SWITCH PUSH SPST-NO 125MA 125V

Supplier's Site
Pb Switch, Spst, 0.4A, 32Vac, Solder; Product Range Alcoswitch Te Connectivity - 61AC9234 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst, 0.4A, 32Vac, Solder; Product Range Alcoswitch Te Connectivity
61AC9234
Pb Switch, Spst, 0.4A, 32Vac, Solder; Product Range Alcoswitch Te Connectivity 61AC9234
PB SWITCH, SPST, 0.4A, 32VAC, SOLDER; Product Range:PB6 Series; Panel Cutout Diameter:13.6mm; Contact Configuration:SPST-N O; Switch Operation:Off-(On); Pushbutton Actuator Style:Flat; Actuator / Cap Colour:Black; IP Rating:IP68 RoHS Compliant: Yes

PB SWITCH, SPST, 0.4A, 32VAC, SOLDER; Product Range:PB6 Series; Panel Cutout Diameter:13.6mm; Contact Configuration:SPST-NO; Switch Operation:Off-(On); Pushbutton Actuator Style:Flat; Actuator / Cap Colour:Black; IP Rating:IP68 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 450-2726-ND 2396413 PB6B2FM2M4CAL00 PB6B2FM2M4CAL00 61AC9234
Product Name Pushbutton Switches Push Button Switches Pushbutton Switches Switches - Pushbutton Switches Pb Switch, Spst, 0.4A, 32Vac, Solder; Product Range Alcoswitch Te Connectivity
Actuator Specifications Round, Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Off-(On)
Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) 1 NO Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Straight PC Pins Solder Pin
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Heads - 2838269 - RS Components, Ltd.
Specs
Switch Function Momentary Contact
View Details
ComEx Switch module - comex-switch-module - BARTEC
Specs
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
22mm Illuminated Projecting Push Buttons - 2ALP6LB-012 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
Pushbutton Switches - 1241.3034.M-ND - DigiKey
Specs
Features Illuminated Switch
View Details
3 suppliers