The Pb Switch, part number 61AC9226, is a sub-miniature pushbutton switch designed for applications requiring a momentary action. It features a single pole, single throw (SPST) configuration with a maximum current rating of 0.4A at 32V AC. The switch is IP68 rated, ensuring protection against dust and water ingress, making it suitable for harsh environments. This switch is available with various cap options, including different colors for enhanced visibility. It can be installed using solderable or leaded terminations, with a lead length of 500mm available for ease of installation. The switch operates effectively within a temperature range of -30°C to 85°C and has a mechanical life of up to 1,000,000 cycles, ensuring durability. The materials used in the construction include polyamide for the cap and bushing, and copper alloy for the contacts, which are gold over silver plated. The switch also offers a low initial contact resistance and high insulation resistance, contributing to its reliability in various applications such as industrial equipment, instrumentation, and control systems.
Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Front
TE Connectivity PB6B2FM2M1CAL06
TE Connectivity PB6B2FM2M1CAL06
PB SWITCH, SPST, 0.4A, 32V, GRN, SOLDER; Product Range:PB6 Series; Panel Cutout Diameter:13.6mm; Contact Configuration:SPST-N
SWITCH PUSH SPST-NO 125MA 125V
Pushbutton Switches PB OFF/ON FC Black Green LED IP68
Pushbutton Switches PB OFF/ON FC Black Green LED IP68
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 450-2743-ND | 2396395 | 61AC9226 | PB6B2FM2M1CAL06 | PB6B2FM2M1CAL06 |
| Product Name | Pushbutton Switches | Push Button Switches | Pb Switch, Spst, 0.4A, 32V, Grn, Solder; Product Range Alcoswitch Te Connectivity | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Off-(On) | Momentary Contact | ||
| Configuration | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | ||
| Switching Mechanism | Single Pole, Single Throw (SPST) | 1 NO | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) |
| Terminal Type | Solder Terminals | Solder Terminals | Solder Lug |