TE Connectivity Pushbutton Switches PB6B2FM3M1CAL03S500

Description
Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 450-2816-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
450-2816-ND
Pushbutton Switches 450-2816-ND
Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Front

Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Front

Buy Now Datasheet
Push Button Switches - 2396431 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
2396431
Push Button Switches 2396431
Pushbutton Switch OFF/ON FC RED M1 TERM

Pushbutton Switch OFF/ON FC RED M1 TERM

Supplier's Site
Push Button Switches - 2396430 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
2396430
Push Button Switches 2396430
Pushbutton Switch OFF/ON FC RED M1 TERM

Pushbutton Switch OFF/ON FC RED M1 TERM

Supplier's Site
Shenzhen, China
Switches - Pushbutton Switches
PB6B2FM3M1CAL03S500
Switches - Pushbutton Switches PB6B2FM3M1CAL03S500
SWITCH PUSH SPST-NO 125MA 125V

SWITCH PUSH SPST-NO 125MA 125V

Supplier's Site
Pb Sw, Spst, 0.4A, 32V, Red, Wire Leaded; Product Range Alcoswitch Te Connectivity - 61AC9242 - Newark, An Avnet Company
Chicago, IL, United States
Pb Sw, Spst, 0.4A, 32V, Red, Wire Leaded; Product Range Alcoswitch Te Connectivity
61AC9242
Pb Sw, Spst, 0.4A, 32V, Red, Wire Leaded; Product Range Alcoswitch Te Connectivity 61AC9242
PB SW, SPST, 0.4A, 32V, RED, WIRE LEADED; Product Range:PB6 Series; Panel Cutout Diameter:13.6mm; Contact Configuration:SPST-N O; Switch Operation:Off-(On); Pushbutton Actuator Style:Flat; Actuator / Cap Colour:Red; IP Rating:IP68 RoHS Compliant: Yes

PB SW, SPST, 0.4A, 32V, RED, WIRE LEADED; Product Range:PB6 Series; Panel Cutout Diameter:13.6mm; Contact Configuration:SPST-NO; Switch Operation:Off-(On); Pushbutton Actuator Style:Flat; Actuator / Cap Colour:Red; IP Rating:IP68 RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
PB6B2FM3M1CAL03S500
Pushbutton Switches PB6B2FM3M1CAL03S500
Pushbutton Switches PB OFF/ON FC Red Red LED IP68 .5m L

Pushbutton Switches PB OFF/ON FC Red Red LED IP68 .5m L

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 450-2816-ND 2396431 PB6B2FM3M1CAL03S500 61AC9242 PB6B2FM3M1CAL03S500
Product Name Pushbutton Switches Push Button Switches Switches - Pushbutton Switches Pb Sw, Spst, 0.4A, 32V, Red, Wire Leaded; Product Range Alcoswitch Te Connectivity Pushbutton Switches
Actuator Specifications Round, Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Off-(On)
Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) 1 NO Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Terminal Type Wire Leads Wire Leads Wire Lead
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Features RoHS
Max Current Rating 0.1000 amps
Max AC Voltage Rating 42 volts
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-M-R-2-NNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
22mm Illuminated Flush Push Buttons - 2ALF1LB-024 - Altech Corp.
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers