TE Connectivity PB6B2FM3M1CAL05Y500
TE Connectivity PB6B2FM3M1CAL05Y500
Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Front
Pushbutton Switches PB OFF/ON FC Red Yllw LED IP68 .5mLHS
Pushbutton Switches PB OFF/ON FC Red Yllw LED IP68 .5mLHS
SWITCH PUSH SPST-NO 125MA 125V
PB SW, SPST, 0.4A, 32V, YEL, WIRE LEADED; Switch Operation:Off-(On); Illumination Color:Yellow; Product Range:PB6 Series; Pushbutton Actuator Style:Flat; Contact Configuration:SPST; Switch Terminals:Wire Leaded; IP Rating:IP68 RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 2396440 | 450-2842-ND | PB6B2FM3M1CAL05Y500 | PB6B2FM3M1CAL05Y500 | 61AC9246 |
| Product Name | Push Button Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pb Sw, Spst, 0.4A, 32V, Yel, Wire Leaded; Switch Operation Alcoswitch Te Connectivity |
| Configuration | Normally Open (NO) | Normally Open (NO) | |||
| Switching Mechanism | 1 NO | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST |
| Features | Illuminated Switch; Pilot Light; RoHS | DustProof; Illuminated Switch | Illuminated Switch | RoHS | |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Momentary Contact | Off-(On) |