Pushbutton Switches Round, Illuminated, Power Pushbutton Switches
PB SWITCH, SPST, 16A, 125VAC, PANEL, BLK; Product Range:PR1 Series; Panel Cutout Diameter:0.984"; Contact Configuration:SPST; Switch Operation:Off-On; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Black; IP Rating:IP54 RoHS Compliant: Yes
SWITCH PUSH SPST 16A 125V
| New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1400-PR141C1100 | PR141C1100 | 49Y5244 | PR141C1100 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Pb Switch, Spst, 16A, 125Vac, Panel, Blk; Product Range E-Switch | Switches - Pushbutton Switches |
| Features | RoHS | RoHS | ||
| Switch Function | Off-On | |||
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST | Single Pole, Single Throw (SPST); SPST | ||
| Actuator Specifications | Raised (Plunger Style) Pushbutton |