Pushbutton Switch 4PDT Standard Through Hole, Right Angle
PUSHBUTTON, 100mA, 4PDT, On-On, PC Pin
Pushbutton Switches Minature Pushbutton 4 pole silver
SWITCH PB 4PDT 0.1A 30V
| DigiKey | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | EG5927-ND | 1400-PBH4UEESNPNAGV | PBH4UEESNPNAGV | PBH4UEESNPNAGV |
| Product Name | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Plunger for Cap | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Alternate Contact (Push-Push) | Maintained Contact | ||
| Switching Mechanism | 4PDT | 4PDT | ||
| Terminal Type | Straight PC Pins | Straight PC Pins | Solder Pin | |
| Max Current Rating | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps |