TE Connectivity Pushbutton Switches PB6B2FM5M1CAL07S500

Description
Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 450-2824-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
450-2824-ND
Pushbutton Switches 450-2824-ND
Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Front

Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Front

Buy Now Datasheet
Pb Sw, Spst, 0.4A, 32V, Blue, Wire Lead; Product Range Alcoswitch Te Connectivity - 61AC9272 - Newark, An Avnet Company
Chicago, IL, United States
Pb Sw, Spst, 0.4A, 32V, Blue, Wire Lead; Product Range Alcoswitch Te Connectivity
61AC9272
Pb Sw, Spst, 0.4A, 32V, Blue, Wire Lead; Product Range Alcoswitch Te Connectivity 61AC9272
PB SW, SPST, 0.4A, 32V, BLUE, WIRE LEAD; Product Range:PB6 Series; Panel Cutout Diameter:13.6mm; Contact Configuration:SPST-N O; Switch Operation:Off-(On); Pushbutton Actuator Style:Flat; Actuator / Cap Colour:Yellow; IP Rating:IP68 RoHS Compliant: Yes

PB SW, SPST, 0.4A, 32V, BLUE, WIRE LEAD; Product Range:PB6 Series; Panel Cutout Diameter:13.6mm; Contact Configuration:SPST-NO; Switch Operation:Off-(On); Pushbutton Actuator Style:Flat; Actuator / Cap Colour:Yellow; IP Rating:IP68 RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Pushbutton Switches
PB6B2FM5M1CAL07S500
Switches - Pushbutton Switches PB6B2FM5M1CAL07S500
SWITCH PUSH SPST-NO 125MA 125V

SWITCH PUSH SPST-NO 125MA 125V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
PB6B2FM5M1CAL07S500
Pushbutton Switches PB6B2FM5M1CAL07S500
Pushbutton Switches PB OFF/ON FC Yellow Blue LED IP68 .5m L

Pushbutton Switches PB OFF/ON FC Yellow Blue LED IP68 .5m L

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
PB6B2FM5M1CAL07S500
Pushbutton Switches PB6B2FM5M1CAL07S500
Pushbutton Switches PB OFF/ON FC Yellow Blue LED IP68 .5m L

Pushbutton Switches PB OFF/ON FC Yellow Blue LED IP68 .5m L

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 450-2824-ND 61AC9272 PB6B2FM5M1CAL07S500 PB6B2FM5M1CAL07S500
Product Name Pushbutton Switches Pb Sw, Spst, 0.4A, 32V, Blue, Wire Lead; Product Range Alcoswitch Te Connectivity Switches - Pushbutton Switches Pushbutton Switches
Actuator Specifications Round, Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Off-(On) Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Terminal Type Wire Leads Wire Leads Wire Lead
Unlock Full Specs
to access all available technical data

Similar Products

H program - HDT - Pushbuttons - HDT-BL-SW-101-2 -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
Emergency Stop Push Buttons - 139967 - RS Components, Ltd.
Specs
Features DustProof; RoHS; Weather resistant or waterproof
View Details
Pushbutton Switches - 486-3487-ND - DigiKey
Specs
Actuator Specifications Round, Button
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
22mm Illuminated  Selector Push Buttons - 2ASL5LB-5-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details