TE Connectivity Push Button Switches PB6B2RS3M3CAL00

Description
Pushbutton Switch OFF/ON RC RED M3 TERM.
Request a Quote Datasheet
Description
Pushbutton Switch OFF/ON RC RED M3 TERM.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - 2396687 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
2396687
Push Button Switches 2396687
Pushbutton Switch OFF/ON RC RED M3 TERM.

Pushbutton Switch OFF/ON RC RED M3 TERM.

Supplier's Site
Push Button Switches - 2396686 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
2396686
Push Button Switches 2396686
Pushbutton Switch OFF/ON RC RED M3 TERM.

Pushbutton Switch OFF/ON RC RED M3 TERM.

Supplier's Site
Pushbutton Switches - 450-2697-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
450-2697-ND
Pushbutton Switches 450-2697-ND
Pushbutton Switch SPST-NO Standard Panel Mount, Front

Pushbutton Switch SPST-NO Standard Panel Mount, Front

Buy Now Datasheet
Pb Switch, Spst, 0.4A, 32Vac, Solder.; Switch Operation Alcoswitch Te Connectivity - 61AC9664 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst, 0.4A, 32Vac, Solder.; Switch Operation Alcoswitch Te Connectivity
61AC9664
Pb Switch, Spst, 0.4A, 32Vac, Solder.; Switch Operation Alcoswitch Te Connectivity 61AC9664
PB SWITCH, SPST, 0.4A, 32VAC, SOLDER.; Switch Operation:Off-(On); Pushbutton Actuator Style:Round Domed; Contact Configuration:SPST-N O; Product Range:PB6 Series; Switch Terminals:Solder Lug; IP Rating:IP68; Contact Current Max:400mA;RoHS Compliant: Yes

PB SWITCH, SPST, 0.4A, 32VAC, SOLDER.; Switch Operation:Off-(On); Pushbutton Actuator Style:Round Domed; Contact Configuration:SPST-NO; Product Range:PB6 Series; Switch Terminals:Solder Lug; IP Rating:IP68; Contact Current Max:400mA;RoHS Compliant: Yes

Supplier's Site Datasheet
Pb Switch, Spst, 0.4A, 32Vac, Solder; Switch Operation Alcoswitch Te Connectivity - 61AC9359 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst, 0.4A, 32Vac, Solder; Switch Operation Alcoswitch Te Connectivity
61AC9359
Pb Switch, Spst, 0.4A, 32Vac, Solder; Switch Operation Alcoswitch Te Connectivity 61AC9359
PB SWITCH, SPST, 0.4A, 32VAC, SOLDER; Switch Operation:Off-(On); Pushbutton Actuator Style:Round; Contact Configuration:SPST; Product Range:PB6 Series; Switch Terminals:Solder; IP Rating:IP68; Contact Current Max:400mA RoHS Compliant: Yes

PB SWITCH, SPST, 0.4A, 32VAC, SOLDER; Switch Operation:Off-(On); Pushbutton Actuator Style:Round; Contact Configuration:SPST; Product Range:PB6 Series; Switch Terminals:Solder; IP Rating:IP68; Contact Current Max:400mA RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Switches - Pushbutton Switches
PB6B2RS3M3CAL00
Switches - Pushbutton Switches PB6B2RS3M3CAL00
SWITCH PUSH SPST-NO 125MA 125V

SWITCH PUSH SPST-NO 125MA 125V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
PB6B2RS3M3CAL00
Pushbutton Switches PB6B2RS3M3CAL00
Pushbutton Switches PB OFF/ON RC Red M3 Term. IP68

Pushbutton Switches PB OFF/ON RC Red M3 Term. IP68

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
PB6B2RS3M3CAL00
Pushbutton Switches PB6B2RS3M3CAL00
Pushbutton Switches PB OFF/ON RC Red M3 Term. IP68

Pushbutton Switches PB OFF/ON RC Red M3 Term. IP68

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 2396687 450-2697-ND 61AC9664 61AC9359 PB6B2RS3M3CAL00 PB6B2RS3M3CAL00
Product Name Push Button Switches Pushbutton Switches Pb Switch, Spst, 0.4A, 32Vac, Solder.; Switch Operation Alcoswitch Te Connectivity Pb Switch, Spst, 0.4A, 32Vac, Solder; Switch Operation Alcoswitch Te Connectivity Switches - Pushbutton Switches Pushbutton Switches
Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO)
Switching Mechanism 1 NO Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST); SPST Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Features DustProof; RoHS; Weather resistant or waterproof DustProof RoHS RoHS
Actuator Specifications Round, Button, Domed Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Off-(On) Off-(On) Momentary Contact
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Heads - 4881140 - RS Components, Ltd.
Specs
Features DustProof; RoHS; Weather resistant or waterproof
Pushbutton Material Thermoplastic / Plastic
View Details
22mm Illuminated Projecting Push Buttons - 2ALP6LB-024 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
Schaltbau S579 - Dead-man pushbutton -  - Schaltbau GmbH
Specs
Maximum Initial Contact Resistance 5 milliohms
View Details
Push Button Switches - 1-1437573-7 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details