Pushbutton Switch OFF/ON HC BLU M1 TERM
Pushbutton Switch OFF/ON HC BLU M1 TERM
Pushbutton Switch SPST-NO Standard Panel Mount, Front
SWITCH PUSH SPST-NO 125MA 125V
PB SWITCH, SPST, 0.4A, 32V, WIRE LEADED; Switch Operation:Off-(On); Pushbutton Actuator Style:Raised Round; Contact Configuration:SPST; Product Range:PB6 Series; Switch Terminals:Wire Leaded; IP Rating:IP68; Contact Current Max:400mARoHS Compliant: Yes
Pushbutton Switches PB Off/ON HC Blue M1 Term IP68 500mm L
Pushbutton Switches PB Off/ON HC Blue M1 Term IP68 500mm L
| RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 2396655 | 450-2769-ND | PB6B2HS7M1CAL00S500 | 61AC9344 | PB6B2HS7M1CAL00S500 |
| Product Name | Push Button Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pb Switch, Spst, 0.4A, 32V, Wire Leaded; Switch Operation Alcoswitch Te Connectivity | Pushbutton Switches |
| Configuration | Normally Open (NO) | Normally Open (NO) | |||
| Switching Mechanism | 1 NO | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST | Single Pole, Single Throw (SPST) |
| Features | DustProof; RoHS; Weather resistant or waterproof | DustProof | |||
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | Off-(On) |