TE Connectivity Push Button Switches PB6B2HS7M1CAL00

Description
TE Connectivity PB6B2HS7M1CAL00
Request a Quote Datasheet
Description
TE Connectivity PB6B2HS7M1CAL00
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - 2396652 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
2396652
Push Button Switches 2396652
TE Connectivity PB6B2HS7M1CAL00

TE Connectivity PB6B2HS7M1CAL00

Supplier's Site
Push Button Switches - 2396653 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
2396653
Push Button Switches 2396653
TE Connectivity PB6B2HS7M1CAL00

TE Connectivity PB6B2HS7M1CAL00

Supplier's Site
Pushbutton Switches - 450-2669-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
450-2669-ND
Pushbutton Switches 450-2669-ND
Pushbutton Switch SPST-NO Standard Panel Mount, Front

Pushbutton Switch SPST-NO Standard Panel Mount, Front

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
PB6B2HS7M1CAL00
Pushbutton Switches PB6B2HS7M1CAL00
Pushbutton Switches PB OFF/ON HC Blue M1 Term. IP68

Pushbutton Switches PB OFF/ON HC Blue M1 Term. IP68

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
PB6B2HS7M1CAL00
Pushbutton Switches PB6B2HS7M1CAL00
Pushbutton Switches PB OFF/ON HC Blue M1 Term. IP68

Pushbutton Switches PB OFF/ON HC Blue M1 Term. IP68

Buy Now Datasheet
Pb Switch, Spst, 0.4A, 32Vac, Solder.; Switch Operation Alcoswitch Te Connectivity - 61AC9648 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst, 0.4A, 32Vac, Solder.; Switch Operation Alcoswitch Te Connectivity
61AC9648
Pb Switch, Spst, 0.4A, 32Vac, Solder.; Switch Operation Alcoswitch Te Connectivity 61AC9648
PB SWITCH, SPST, 0.4A, 32VAC, SOLDER.; Switch Operation:Off-(On); Pushbutton Actuator Style:Raised Round; Contact Configuration:SPST-N O; Product Range:PB6 Series; Switch Terminals:Solder Lug; IP Rating:IP68; Contact Current RoHS Compliant: Yes

PB SWITCH, SPST, 0.4A, 32VAC, SOLDER.; Switch Operation:Off-(On); Pushbutton Actuator Style:Raised Round; Contact Configuration:SPST-NO; Product Range:PB6 Series; Switch Terminals:Solder Lug; IP Rating:IP68; Contact Current RoHS Compliant: Yes

Supplier's Site Datasheet
Pb Switch, Spst, 0.4A, 32Vac, Solder; Switch Operation Alcoswitch Te Connectivity - 61AC9343 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst, 0.4A, 32Vac, Solder; Switch Operation Alcoswitch Te Connectivity
61AC9343
Pb Switch, Spst, 0.4A, 32Vac, Solder; Switch Operation Alcoswitch Te Connectivity 61AC9343
PB SWITCH, SPST, 0.4A, 32VAC, SOLDER; Switch Operation:Off-(On); Pushbutton Actuator Style:Raised Round; Contact Configuration:SPST; Product Range:PB6 Series; Switch Terminals:Solder; IP Rating:IP68; Contact Current Max:400mA RoHS Compliant: Yes

PB SWITCH, SPST, 0.4A, 32VAC, SOLDER; Switch Operation:Off-(On); Pushbutton Actuator Style:Raised Round; Contact Configuration:SPST; Product Range:PB6 Series; Switch Terminals:Solder; IP Rating:IP68; Contact Current Max:400mA RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Switches - Pushbutton Switches
PB6B2HS7M1CAL00
Switches - Pushbutton Switches PB6B2HS7M1CAL00
SWITCH PUSH SPST-NO 125MA 125V

SWITCH PUSH SPST-NO 125MA 125V

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 2396652 450-2669-ND PB6B2HS7M1CAL00 61AC9648 61AC9343 PB6B2HS7M1CAL00
Product Name Push Button Switches Pushbutton Switches Pushbutton Switches Pb Switch, Spst, 0.4A, 32Vac, Solder.; Switch Operation Alcoswitch Te Connectivity Pb Switch, Spst, 0.4A, 32Vac, Solder; Switch Operation Alcoswitch Te Connectivity Switches - Pushbutton Switches
Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO)
Switching Mechanism 1 NO Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST); SPST Single Pole, Single Throw (SPST); SPST-NO
Features DustProof; RoHS; Weather resistant or waterproof DustProof RoHS RoHS
Actuator Specifications Round, Button Raised (Plunger Style) Pushbutton Raised (Plunger Style) Pushbutton Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Off-(On) Off-(On) Momentary Contact
Unlock Full Specs
to access all available technical data

Similar Products

A3C Pushbutton Switch (Lighted/Non-Lighted) (Cylindrical 12-dia.) - A3CA-90A1-12ER - Aratas America LLC
Specs
Switch Function Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO/SPST-NC
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-R-1-FFN-00-2 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Push Button Switches - 1450618 - RS Components, Ltd.
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details