SWITCH, PUSHBUTTON, DPST, 1A, 125V; Product Range:PS Series; Panel Cutout Diameter:6.4mm; Contact Configuration:DPST; Switch Operation:On-(On); Pushbutton Actuator Style:Plunger for Cap; Contact Current AC Max:1A RoHS Compliant: Yes
SWITCH PUSHBUTTON DPDT 1A 125V
Pushbutton Switches MINIATURE SWITCH DPST On-(On)
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 06M4766 | PS1-200Q | PS1-200Q |
| Product Name | Switch, Pushbutton, Dpst, 1A, 125V; Product Range Electroswitch | Switches - Pushbutton Switches | Pushbutton Switches |
| Switch Function | On-(On) | Momentary Contact | |
| Switching Mechanism | Double Pole, Single Throw (DPST); DPST | Double Pole, Double Throw (DPDT); DPDT | |
| Features | RoHS | RoHS | |
| Max Current Rating | 1 amps | 1 amps | 5 amps |
| Actuator Specifications | Raised (Plunger Style) Pushbutton |