Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Front
PB SW, SPST, 0.4A, 32V, RED, WIRE LEADED; Switch Operation:Off-(On); Illumination Colour:Red; Product Range:PB6 Series; Pushbutton Actuator Style:Flat; Contact Configuration:SPST-N
SWITCH PUSH SPST-NO 125MA 125V
Pushbutton Switches PB OFF/ON FC Yellow Red LED IP68 .5m LHS
Pushbutton Switches PB OFF/ON FC Yellow Red LED IP68 .5m LHS
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 450-2846-ND | 61AC9575 | PB6B2FM5M1CAL03Y500 | PB6B2FM5M1CAL03Y500 |
| Product Name | Pushbutton Switches | Pb Sw, Spst, 0.4A, 32V, Red, Wire Leaded; Switch Operation Alcoswitch Te Connectivity | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Off-(On) | Momentary Contact | |
| Configuration | Normally Open (NO) | Normally Open (NO) | ||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) |
| Terminal Type | Wire Leads | Wire Leaded | Wire Leads | Wire Lead |