TE Connectivity Pushbutton Switches PB6B2FM3M1CAL05S500

Description
Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 450-2817-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
450-2817-ND
Pushbutton Switches 450-2817-ND
Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Front

Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Front

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
PB6B2FM3M1CAL05S500
Pushbutton Switches PB6B2FM3M1CAL05S500
Pushbutton Switches PB OFF/ON FC Red Yllw LED IP68 .5m L

Pushbutton Switches PB OFF/ON FC Red Yllw LED IP68 .5m L

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
PB6B2FM3M1CAL05S500
Pushbutton Switches PB6B2FM3M1CAL05S500
Pushbutton Switches PB OFF/ON FC Red Yllw LED IP68 .5m L

Pushbutton Switches PB OFF/ON FC Red Yllw LED IP68 .5m L

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
PB6B2FM3M1CAL05S500
Switches - Pushbutton Switches PB6B2FM3M1CAL05S500
SWITCH PUSH SPST-NO 125MA 125V

SWITCH PUSH SPST-NO 125MA 125V

Supplier's Site
Pb Sw, Spst, 0.4A, 32V, Yel, Wire Leaded; Product Range Alcoswitch Te Connectivity - 61AC9245 - Newark, An Avnet Company
Chicago, IL, United States
Pb Sw, Spst, 0.4A, 32V, Yel, Wire Leaded; Product Range Alcoswitch Te Connectivity
61AC9245
Pb Sw, Spst, 0.4A, 32V, Yel, Wire Leaded; Product Range Alcoswitch Te Connectivity 61AC9245
PB SW, SPST, 0.4A, 32V, YEL, WIRE LEADED; Product Range:PB6 Series; Panel Cutout Diameter:13.6mm; Contact Configuration:SPST-N O; Switch Operation:Off-(On); Pushbutton Actuator Style:Flat; Actuator / Cap Colour:Red; IP Rating:IP68 RoHS Compliant: Yes

PB SW, SPST, 0.4A, 32V, YEL, WIRE LEADED; Product Range:PB6 Series; Panel Cutout Diameter:13.6mm; Contact Configuration:SPST-NO; Switch Operation:Off-(On); Pushbutton Actuator Style:Flat; Actuator / Cap Colour:Red; IP Rating:IP68 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 450-2817-ND PB6B2FM3M1CAL05S500 PB6B2FM3M1CAL05S500 61AC9245
Product Name Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches Pb Sw, Spst, 0.4A, 32V, Yel, Wire Leaded; Product Range Alcoswitch Te Connectivity
Actuator Specifications Round, Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Off-(On)
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Wire Leads Wire Lead Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
22mm Illuminated  Selector Push Buttons - 2ASL6LB-2-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
PS Series Push Button Stations - PSEM-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:4.9 in (124.5 mm), x Width:3 in (83 mm)
Features Is UL listed
View Details