Pushbutton Switch SPST-NC Standard Panel Mount, Front
TE Connectivity PB7B2FM7M1CAL00Y500
TE Connectivity PB7B2FM7M1CAL00Y500
SWITCH PUSH SPST-NC 125MA 125V
Pushbutton Switches PB ON/OFF FC Blue M1 Term IP68 .5m LHS
Pushbutton Switches PB ON/OFF FC Blue M1 Term IP68 .5m LHS
PB SWITCH, SPST, 0.4A, 32V, WIRE LEADED; Switch Operation:On-(Off); Pushbutton Actuator Style:Flat; Contact Configuration:SPST-N
| DigiKey | RS Components, Ltd. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 450-2809-ND | 2396749 | PB7B2FM7M1CAL00Y500 | PB7B2FM7M1CAL00Y500 | 61AC9693 |
| Product Name | Pushbutton Switches | Push Button Switches | Switches - Pushbutton Switches | Pushbutton Switches | Pb Switch, Spst, 0.4A, 32V, Wire Leaded; Switch Operation Alcoswitch Te Connectivity |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Momentary Contact | On-(Off) | ||
| Configuration | Normally Closed (NC) | Normally Closed (NC) | Normally Closed (NC) | ||
| Switching Mechanism | Single Pole, Single Throw (SPST) | 1 NC | Single Pole, Single Throw (SPST); SPST-NC | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NC |
| Terminal Type | Wire Leads | Wire Leads | Wire Lead | Wire Leaded |