Acme Chip Technology Co., Limited Datasheets for Pushbutton Switches

Pushbutton switches are mechanical switches defined by the method used to activate the switch. The activation method is typically in the form of a plunger that is pushed down to open or close the switch.
Pushbutton Switches: Learn more

Page: 1 10 20 21 22 23 24 25 26 27 28 29 30 31 32 33 40 41
Product Name Notes
22MM PUSHBUTTON BLACK
22MM PUSHBUTTON GREEN
22MM PUSHBUTTON WHITE
22MM PUSHBUTTON YELLOW
25MM PUSHBUTTON ILLUMINATED
25MM SQ PUSHBUTTON ILLUMINATED
BUSHING MOUNT MINIATURE PUSHBUTT
LW SQ PB SPDT
MINIATURE PUSHBUTTON/MULTI-FUN CT
SWITCH MOM NC
SWITCH MOM NO SCW CAP
SWITCH MOM NO
SWITCH MOM
SWITCH P-P 2POS SCW KNOB
SWITCH P-P MOM NO SCW
SWITCH P-P SPDT
SWITCH P-P
SWITCH PB DPDT 0.1A 30V
SWITCH PB DPST 12MA 12V
SWITCH PB SPST-NO 0.1A 30V
SWITCH PB SPST-NO 1MA 20V
SWITCH PUSH DPDT 0.1A 30V
SWITCH PUSH DPDT 0.4VA 28V
SWITCH PUSH DPST-NO 12MA 12V
SWITCH PUSH SPDT 0.25A 50V
SWITCH PUSH SPDT 0.4VA 28V
SWITCH PUSH SPST-NO 0.05A 24V
SWITCH PUSH SPST-NO 0.1A 30V
SWITCH PUSH SPST-NO 0.25A 28V
SWITCH PUSH SPST-NO 10MA 12V
SWITCH PUSH SPST-NO 12MA 12V
SWITCH PUSH SPST-NO 1MA 20V
SWITCH PUSHBUTTON DPDT 0.1A 30V
SWITCH PUSHBUTTON DPDT 0.4VA 28V
SWITCH PUSHBUTTON DPDT 1A 125V
SWITCH PUSHBUTTON DPDT 3A 125V
SWITCH PUSHBUTTON DPST 5A 12V
SWITCH PUSHBUTTON SPDT 0.4VA 28V
SWITCH PUSHBUTTON SPDT 1A 125V
SWITCH PUSHBUTTON SPDT 3A 125V
SWITCH PUSHBUTTON SPDT 50MA 48V
SWITCH PUSHBUTTON SPDT 6A 125V
Switches - Pushbutton Switches

<< Prev Next >>