TE Connectivity Pushbutton Switches PB6B2RS6M1CAL00S500

Description
Pushbutton Switch SPST-NO Standard Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NO Standard Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 450-2773-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
450-2773-ND
Pushbutton Switches 450-2773-ND
Pushbutton Switch SPST-NO Standard Panel Mount, Front

Pushbutton Switch SPST-NO Standard Panel Mount, Front

Buy Now Datasheet
Push Button Switches - 2396706 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
2396706
Push Button Switches 2396706
Pushbutton Switch OFF/ON RC GRE M1 TERM

Pushbutton Switch OFF/ON RC GRE M1 TERM

Supplier's Site
Push Button Switches - 2396705 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
2396705
Push Button Switches 2396705
Pushbutton Switch OFF/ON RC GRE M1 TERM

Pushbutton Switch OFF/ON RC GRE M1 TERM

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
PB6B2RS6M1CAL00S500
Pushbutton Switches PB6B2RS6M1CAL00S500
Pushbutton Switches PB Off/ON RC Green M1 Term IP68 500mm L

Pushbutton Switches PB Off/ON RC Green M1 Term IP68 500mm L

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
PB6B2RS6M1CAL00S500
Pushbutton Switches PB6B2RS6M1CAL00S500
Pushbutton Switches PB Off/ON RC Green M1 Term IP68 500mm L

Pushbutton Switches PB Off/ON RC Green M1 Term IP68 500mm L

Buy Now Datasheet
Pb Switch, Spst, 0.4A, 32V, Wire Leaded; Product Range Alcoswitch Te Connectivity - 61AC9368 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst, 0.4A, 32V, Wire Leaded; Product Range Alcoswitch Te Connectivity
61AC9368
Pb Switch, Spst, 0.4A, 32V, Wire Leaded; Product Range Alcoswitch Te Connectivity 61AC9368
PB SWITCH, SPST, 0.4A, 32V, WIRE LEADED; Product Range:PB6 Series; Panel Cutout Diameter:13.6mm; Contact Configuration:SPST-N O; Switch Operation:Off-(On); Pushbutton Actuator Style:Round; Actuator / Cap Colour:Green; IP Rating:IP68 RoHS Compliant: Yes

PB SWITCH, SPST, 0.4A, 32V, WIRE LEADED; Product Range:PB6 Series; Panel Cutout Diameter:13.6mm; Contact Configuration:SPST-NO; Switch Operation:Off-(On); Pushbutton Actuator Style:Round; Actuator / Cap Colour:Green; IP Rating:IP68 RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Pushbutton Switches
PB6B2RS6M1CAL00S500
Switches - Pushbutton Switches PB6B2RS6M1CAL00S500
SWITCH PUSH SPST-NO 125MA 125V

SWITCH PUSH SPST-NO 125MA 125V

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 450-2773-ND 2396706 PB6B2RS6M1CAL00S500 61AC9368 PB6B2RS6M1CAL00S500
Product Name Pushbutton Switches Push Button Switches Pushbutton Switches Pb Switch, Spst, 0.4A, 32V, Wire Leaded; Product Range Alcoswitch Te Connectivity Switches - Pushbutton Switches
Actuator Specifications Round, Button, Domed Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Off-(On) Momentary Contact
Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) 1 NO Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Wire Leads Solder Lug Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

Micro switches - M 660 - M 660-11-2-E-1911 2,5N-0,5N -  - Schmersal Inc.
Specs
Max. Mechanical Life 3.00E6 Number of electrical operations
Operating Temp -22 to 248 F (-30 to 120 C)
View Details
Specs
Max AC Voltage Rating 12 volts
Max DC Voltage Rating 12 volts
View Details
Schaltbau S579 - Dead-man pushbutton -  - Schaltbau GmbH
Specs
Maximum Initial Contact Resistance 5 milliohms
View Details
Push Button Switches - 1-2364572-7 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
View Details