Pushbutton Switch SPST-NC Standard Panel Mount, Front
PB SWITCH, SPST, 0.4A, 32V, WIRE LEADED; Switch Operation:On-(Off); Pushbutton Actuator Style:Round Domed; Contact Configuration:SPST-N
SWITCH PUSH SPST-NC 125MA 125V
Pushbutton Switches PB ON/OFF RC Green M1 Term IP68 .5m LHS
Pushbutton Switches PB ON/OFF RC Green M1 Term IP68 .5m LHS
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 450-2798-ND | 61AC9711 | PB7B2RS6M1CAL00Y500 | PB7B2RS6M1CAL00Y500 |
| Product Name | Pushbutton Switches | Pb Switch, Spst, 0.4A, 32V, Wire Leaded; Switch Operation Alcoswitch Te Connectivity | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Round, Button, Domed | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | On-(Off) | Momentary Contact | |
| Configuration | Normally Closed (NC) | Normally Closed (NC) | ||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NC | Single Pole, Single Throw (SPST); SPST-NC | Single Pole, Single Throw (SPST) |
| Terminal Type | Wire Leads | Wire Leaded | Wire Leads | Wire Lead |