TE Connectivity Pushbutton Switches PB7B2FM6M1CAL00

Description
Pushbutton Switch SPST-NC Standard Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NC Standard Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 450-2734-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
450-2734-ND
Pushbutton Switches 450-2734-ND
Pushbutton Switch SPST-NC Standard Panel Mount, Front

Pushbutton Switch SPST-NC Standard Panel Mount, Front

Buy Now Datasheet
Push Button Switches - 2396743 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
2396743
Push Button Switches 2396743
TE Connectivity PB7B2FM6M1CAL00

TE Connectivity PB7B2FM6M1CAL00

Supplier's Site
Push Button Switches - 2396744 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
2396744
Push Button Switches 2396744
TE Connectivity PB7B2FM6M1CAL00

TE Connectivity PB7B2FM6M1CAL00

Supplier's Site
Shenzhen, China
Switches - Pushbutton Switches
PB7B2FM6M1CAL00
Switches - Pushbutton Switches PB7B2FM6M1CAL00
SWITCH PUSH SPST-NC 125MA 125V

SWITCH PUSH SPST-NC 125MA 125V

Supplier's Site
Pb Switch, Spst, 0.4A, 32Vac, Solder; Product Range Alcoswitch Te Connectivity - 61AC9385 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst, 0.4A, 32Vac, Solder; Product Range Alcoswitch Te Connectivity
61AC9385
Pb Switch, Spst, 0.4A, 32Vac, Solder; Product Range Alcoswitch Te Connectivity 61AC9385
PB SWITCH, SPST, 0.4A, 32VAC, SOLDER; Product Range:PB7 Series; Panel Cutout Diameter:13.6mm; Contact Configuration:SPST-N C; Switch Operation:On-(Off); Pushbutton Actuator Style:Flat; Actuator / Cap Colour:Green; IP Rating:IP68 RoHS Compliant: Yes

PB SWITCH, SPST, 0.4A, 32VAC, SOLDER; Product Range:PB7 Series; Panel Cutout Diameter:13.6mm; Contact Configuration:SPST-NC; Switch Operation:On-(Off); Pushbutton Actuator Style:Flat; Actuator / Cap Colour:Green; IP Rating:IP68 RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
PB7B2FM6M1CAL00
Pushbutton Switches PB7B2FM6M1CAL00
Pushbutton Switches PB ON/OFF FC Green M1 Term IP68

Pushbutton Switches PB ON/OFF FC Green M1 Term IP68

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
PB7B2FM6M1CAL00
Pushbutton Switches PB7B2FM6M1CAL00
Pushbutton Switches PB ON/OFF FC Green M1 Term IP68

Pushbutton Switches PB ON/OFF FC Green M1 Term IP68

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 450-2734-ND 2396743 PB7B2FM6M1CAL00 61AC9385 PB7B2FM6M1CAL00
Product Name Pushbutton Switches Push Button Switches Switches - Pushbutton Switches Pb Switch, Spst, 0.4A, 32Vac, Solder; Product Range Alcoswitch Te Connectivity Pushbutton Switches
Actuator Specifications Round, Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact On-(Off)
Configuration Normally Closed (NC) Normally Closed (NC) Normally Closed (NC)
Switching Mechanism Single Pole, Single Throw (SPST) 1 NC Single Pole, Single Throw (SPST); SPST-NC Single Pole, Single Throw (SPST); SPST-NC Single Pole, Single Throw (SPST)
Terminal Type Solder Terminals Solder Terminals Solder Lug
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated Projecting Push Buttons - 2ALP7LB-110D - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
ComEx flex Illuminated Button Ex i - comexflex ex i illuminated button - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
22mm Momentary Push Button 800F PB - 800FD-F2X10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Terminal Type Screw
View Details