Pushbutton Switch SPST-NO Standard Panel Mount, Front
TE Connectivity PB6B2HS7M1CAL00Y500
TE Connectivity PB6B2HS7M1CAL00Y500
SWITCH PUSH SPST-NO 125MA 125V
PB SWITCH, SPST, 0.4A, 32V, WIRE LEADED; Switch Operation:Off-(On); Pushbutton Actuator Style:Raised Round; Contact Configuration:SPST-N
Pushbutton Switches PB Off/ON HC Blue M1 Term IP68 .5m LHS
Pushbutton Switches PB Off/ON HC Blue M1 Term IP68 .5m LHS
| DigiKey | RS Components, Ltd. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 450-2784-ND | 2396657 | PB6B2HS7M1CAL00Y500 | 61AC9650 | PB6B2HS7M1CAL00Y500 |
| Product Name | Pushbutton Switches | Push Button Switches | Switches - Pushbutton Switches | Pb Switch, Spst, 0.4A, 32V, Wire Leaded; Switch Operation Alcoswitch Te Connectivity | Pushbutton Switches |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | Off-(On) | ||
| Configuration | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | ||
| Switching Mechanism | Single Pole, Single Throw (SPST) | 1 NO | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) |
| Terminal Type | Wire Leads | Wire Leads | Wire Leaded | Wire Lead |