Acme Chip Technology Co., Limited Datasheets for Pushbutton Switches

Pushbutton switches are mechanical switches defined by the method used to activate the switch. The activation method is typically in the form of a plunger that is pushed down to open or close the switch.
Pushbutton Switches: Learn more

Page: 1 10 14 15 16 17 18 19 20 21 22 23 24 25 26 30 40 41
Product Name Notes
16MM ILLUMINATED PB YELLOW, AU
16MM PUSHBUTTON BLACK
16MM PUSHBUTTON GREEN
16MM PUSHBUTTON ILLUMINATED
16MM PUSHBUTTON WHITE
16MM PUSHBUTTON YELLOW
22MM PUSHBUTTON BLACK
22MM PUSHBUTTON BLUE
22MM PUSHBUTTON GREEN
22MM PUSHBUTTON ILLUMINATED
22MM PUSHBUTTON RED
22MM PUSHBUTTON WHITE
22MM PUSHBUTTON YELLOW
ENABLING GRIP SWITCH
ENABLING SWITCH 16MM BLACK
ENABLING SWITCH 16MM YELLOW
ENABLING SWITCH BLACK
ENABLING SWITCH DPDT BLACK
ENABLING SWITCH DPDT YELLOW
ENABLING SWITCH FRONT MOUNT
ENABLING SWITCH YELLOW
ENABLING SWITCH
GRIP ENABLING SWITCH
GRIP SWITCH BASIC YELLOW BOOT
GRIP SWITCH E-STOP PILOT LIGHT
GRIP SWITCH ESTOP & KEYSWITCH
GRIP SWITCH ESTOP & PUSHBUTTON
GRIP SWITCH JOG PUSHBUTTONS
GRIP SWITCH WITH E-STOP
GRIP SWITCH
H6 PB OVERSIZE RND FLSH MOM SP
H6 SPDT GOLD SQ FLUSH PB
HW DUAL PB INTRLCK FLSH/EXTND
HW DUAL PB INTRLCK FLSH/FLSH T
HW DUAL PB MMNTRY FLSH/EXTND T
HW DUAL PB MMNTRY FLSH/FLSH T
HW DUAL PB W/PL INTRLCK FLSH/F
HW DUAL PB W/PL MMNTRY FLSH/FL
HW MTL BZL ESTOP PSH/PLL 2NC Y
HW SPECIAL LOW FORCE MUSHROOM
L6 OVRSZ PB-SLCTR 2POS DPDT PC
MINIATURE PUSHBUTTON/ILLUMINAT ED
PUSHBUTTON ILLUM 1NO NO LAMP
PUSHBUTTON MOMENTARY ENGRAVED
PUSHBUTTON SQUARE BLUE 1NO
PUSHBUTTON SQUARE YELLOW 1NO
SWITCH PB SPST-NO 0.125A 125V
SWITCH PUSH DPST-NO 17A 125V
SWITCH PUSH SPDT 0.1A 30V
SWITCH PUSH SPDT 0.25A 28V
SWITCH PUSH SPST-NO 0.4A 32V
SWITCH PUSH SPST-NO 0.4VA 28V
SWITCH PUSH SPST-NO 10A 14V
SWITCH PUSH SPST-NO 125MA 125V
SWITCH PUSH SPST-NO 2A 24V
SWITCH PUSH SPST-NO 5A 48V
SWITCH PUSH SPST-NO 6A 14V
SWITCH PUSHBUTTON DPDT 0.1A 30V
SWITCH PUSHBUTTON DPDT 0.3A 30V
SWITCH PUSHBUTTON SPDT 1A 30V
SWITCH PUSHBUTTON SPDT 2A 24V
SWITCH PUSHBUTTON SPDT 3A 28V
SWITCH PUSHBUTTON SPST 10A 125V
SWITCH PUSHBUTTON SPST 10A 14V
SWITCH PUSHBUTTON SPST 1A 30V
SWITCH PUSHBUTTON SPST 4A 12V
SWITCH PUSHBUTTON SPST 6A 14V
SWITCH PUSHBUTTON SPST-NO 2A 24V

<< Prev Next >>