Pushbutton Switch 6PDT Standard Through Hole, Right Angle
PUSHBUTTON, 100mA, 6PDT, On-On, PC Pin
Pushbutton Switches 100mA 30VDC Latching PC Pin
SWITCH PUSH 6PDT 0.1A 30V
| DigiKey | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | PBH6UEENAG1RBLK-ND | 1400-PBH6UEENAG1RBLK | PBH6UEENAG1RBLK | PBH6UEENAG1RBLK |
| Product Name | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Alternate Contact (Push-Push) | Maintained Contact | ||
| Switching Mechanism | 6PDT | 6PDT | ||
| Terminal Type | Straight PC Pins | Straight PC Pins |