TE Connectivity Pushbutton Switches PB6B2FM7M4CAL00

Description
Pushbutton Switch SPST-NO Standard Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NO Standard Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 450-2730-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
450-2730-ND
Pushbutton Switches 450-2730-ND
Pushbutton Switch SPST-NO Standard Panel Mount, Front

Pushbutton Switch SPST-NO Standard Panel Mount, Front

Buy Now Datasheet
Pb Switch, Spst, 0.4A, 32Vac, Solder; Product Range Alcoswitch Te Connectivity - 61AC9318 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst, 0.4A, 32Vac, Solder; Product Range Alcoswitch Te Connectivity
61AC9318
Pb Switch, Spst, 0.4A, 32Vac, Solder; Product Range Alcoswitch Te Connectivity 61AC9318
PB SWITCH, SPST, 0.4A, 32VAC, SOLDER; Product Range:PB6 Series; Panel Cutout Diameter:13.6mm; Contact Configuration:SPST-N O; Switch Operation:Off-(On); Pushbutton Actuator Style:Flat; Actuator / Cap Colour:Blue; IP Rating:IP68 RoHS Compliant: Yes

PB SWITCH, SPST, 0.4A, 32VAC, SOLDER; Product Range:PB6 Series; Panel Cutout Diameter:13.6mm; Contact Configuration:SPST-NO; Switch Operation:Off-(On); Pushbutton Actuator Style:Flat; Actuator / Cap Colour:Blue; IP Rating:IP68 RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Pushbutton Switches
PB6B2FM7M4CAL00
Switches - Pushbutton Switches PB6B2FM7M4CAL00
SWITCH PUSH SPST-NO 125MA 125V

SWITCH PUSH SPST-NO 125MA 125V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
PB6B2FM7M4CAL00
Pushbutton Switches PB6B2FM7M4CAL00
Pushbutton Switches PB OFF/ON FC Blue M4 Term. IP68

Pushbutton Switches PB OFF/ON FC Blue M4 Term. IP68

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
PB6B2FM7M4CAL00
Pushbutton Switches PB6B2FM7M4CAL00
Pushbutton Switches PB OFF/ON FC Blue M4 Term. IP68

Pushbutton Switches PB OFF/ON FC Blue M4 Term. IP68

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 450-2730-ND 61AC9318 PB6B2FM7M4CAL00 PB6B2FM7M4CAL00
Product Name Pushbutton Switches Pb Switch, Spst, 0.4A, 32Vac, Solder; Product Range Alcoswitch Te Connectivity Switches - Pushbutton Switches Pushbutton Switches
Actuator Specifications Round, Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Off-(On) Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Terminal Type Straight PC Pins Solder Pin
Unlock Full Specs
to access all available technical data

Similar Products

Hardware - AT3075F - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
ComEx Global illuminated push button module - comex global illuminated push button module - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
Pushbutton - 355366 - Radwell International
Allen-Bradley / Rockwell Automation
View Details