Pushbutton Switch OFF/ON FC GRE M1 TERM
Pushbutton Switch OFF/ON FC GRE M1 TERM
Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Front
PB SW, SPST, 0.4A, 32V, RED, WIRE LEADED; Product Range:PB6 Series; Panel Cutout Diameter:13.6mm; Contact Configuration:SPST-N
SWITCH PUSH SPST-NO 125MA 125V
Pushbutton Switches PB OFF/ON FC Green Red LED IP68 .5m L
Pushbutton Switches PB OFF/ON FC Green Red LED IP68 .5m L
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 2396523 | 450-2826-ND | 61AC9284 | PB6B2FM6M1CAL03S500 | PB6B2FM6M1CAL03S500 |
| Product Name | Push Button Switches | Pushbutton Switches | Pb Sw, Spst, 0.4A, 32V, Red, Wire Leaded; Product Range Alcoswitch Te Connectivity | Switches - Pushbutton Switches | Pushbutton Switches |
| Configuration | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | ||
| Switching Mechanism | 1 NO | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) |
| Features | Illuminated Switch; Pilot Light; RoHS | DustProof; Illuminated Switch | RoHS | Illuminated Switch | |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Off-(On) | Momentary Contact |