The Pb Switch, SPST, 0.4A, 32V, Red, Solder from the Alcoswitch TE Connectivity range is designed for applications requiring a momentary switch function. It features a normally open configuration and is rated for a maximum current of 400 mA at 32 VAC, 200 mA at 50 VDC, and 125 mA at 125 VAC. The switch has an IP68 rating, ensuring protection against dust and water ingress, making it suitable for harsh environments. This switch is available with various cap styles and colors, including a flat red cap for visibility. It offers leaded options for easy installation and is constructed with durable materials, including a polyamide cap and a copper alloy terminal with gold over silver plating. The operating temperature range is from -30°C to 85°C, and it has a mechanical life of 1,000,000 cycles, ensuring long-term reliability. The switch is compliant with RoHS standards, making it suitable for environmentally conscious projects.
Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Front
SWITCH PUSH SPST-NO 125MA 125V
PB SWITCH, SPST, 0.4A, 32V, RED, SOLDER; Product Range:PB6 Series; Panel Cutout Diameter:13.6mm; Contact Configuration:SPST-N
Pushbutton Switches PB OFF/ON FC Red Red LED IP68
Pushbutton Switches PB OFF/ON FC Red Red LED IP68
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 450-2746-ND | PB6B2FM3M1CAL03 | 61AC9241 | PB6B2FM3M1CAL03 |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches | Pb Switch, Spst, 0.4A, 32V, Red, Solder; Product Range Alcoswitch Te Connectivity | Pushbutton Switches |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | Off-(On) | |
| Configuration | Normally Open (NO) | Normally Open (NO) | ||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) |
| Terminal Type | Solder Terminals | Solder Terminals | Solder Lug |