The Pb Switch, SPST, 0.4A, 32V, Wire Leaded, part number 61AC9215, is designed for applications requiring a momentary switch with a normally open configuration. It features an IP68 rating, ensuring protection against dust and water ingress, making it suitable for harsh environments. The switch has a maximum current rating of 400 mA at 32 VAC and 200 mA at 50 VDC, with a mechanical life of up to 1,000,000 cycles and an electrical life of 500,000 cycles at full load. The switch is available with leaded terminations for ease of installation, and it supports various cap styles and colors, including options for LED illumination. The operating temperature range is from -30°C to 85°C, and it has a total travel of 1.5 mm with an operating force between 3 to 6 N. The materials used include polyamide for the cap and bushing, and copper alloy for the contacts, which are gold over silver plated. This switch is suitable for use in industrial equipment, instrumentation, communication equipment, and control equipment.
Pushbutton Switch SPST-NO Standard Panel Mount, Front
Pushbutton Switch OFF/ON FC BLK M1 TERM
Pushbutton Switch OFF/ON FC BLK M1 TERM
Pushbutton Switches PB OFF/ON FC Black M1 Term IP68 500mm L
Pushbutton Switches PB OFF/ON FC Black M1 Term IP68 500mm L
SWITCH PUSH SPST-NO 125MA 125V
PB SWITCH, SPST, 0.4A, 32V, WIRE LEADED; Product Range:PB6 Series; Panel Cutout Diameter:13.6mm; Contact Configuration:SPST-N
PB SWITCH, SPST, 0.4A, 32V, WIRE LEADED; Switch Operation:Off-(On); Pushbutton Actuator Style:Flat; Contact Configuration:SPST-N
| DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 450-2775-ND | 2396371 | PB6B2FM2M1CAL00S500 | PB6B2FM2M1CAL00S500 | 61AC9215 | 61AC9530 |
| Product Name | Pushbutton Switches | Push Button Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pb Switch, Spst, 0.4A, 32V, Wire Leaded; Product Range Alcoswitch Te Connectivity | Pb Switch, Spst, 0.4A, 32V, Wire Leaded; Switch Operation Alcoswitch Te Connectivity |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | ||||
| Switch Function | Momentary Contact | Momentary Contact | Off-(On) | Off-(On) | ||
| Configuration | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | ||
| Switching Mechanism | Single Pole, Single Throw (SPST) | 1 NO | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST-NO |
| Terminal Type | Wire Leads | Wire Lead | Wire Leads | Wire Leaded |