Pushbutton Switch DPST Standard, Illuminated Panel Mount, Snap-In
PUSHBUTTON, 15A, DPST, Off-On, Quick Connect - 0.187", LED, Green
Pushbutton Switches ILLUM PUSHBUTTON DPST 15A 250V
PB SW, DPST, 15A, 250VAC, GRN, QC; Product Range:PB1973 Series; Contact Configuration:DPST; Switch Operation:On-Off; Pushbutton Actuator Style:Rectangular; Actuator / Cap Colour:Green; Contact Current AC Max:15A RoHS Compliant: Yes
SWITCH PUSHBUTTON DPST 15A 250V
| DigiKey | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | PB1973GBLKGILEF4-ND | 1400-PB1973GBLKGILEF4 | PB1973GBLKGILEF4 | 40T8029 | PB1973GBLKGILEF4 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pb Sw, Dpst, 15A, 250Vac, Grn, Qc; Product Range E-Switch | Switches - Pushbutton Switches |
| Actuator Specifications | Rectangular, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Alternate Contact (Push-Push) | Momentary Contact | On-Off | ||
| Switching Mechanism | Double Pole, Single Throw (DPST) | Double Pole, Single Throw (DPST) | Double Pole, Single Throw (DPST); DPST | Double Pole, Single Throw (DPST); DPST | |
| Terminal Type | Quick Connect/Blade | Solder Pin | |||
| Features | Illuminated Switch | Illuminated Switch; RoHS | RoHS |