PUSHBUTTON, 100mA, 4PDT, On-On, PC Pin
SWITCH PUSH 4PDT 0.1A 30V
Pushbutton Switches 100mA 30VDC Latching PC Pin
| New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1400-PBH4UEENAG1RBLK | PBH4UEENAG1RBLK | PBH4UEENAG1RBLK |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Switch Function | Maintained Contact | ||
| Terminal Type | Straight PC Pins | ||
| Max Current Rating | 0.1000 amps | 0.1000 amps | 0.1000 amps |
| Actuator Specifications | Raised (Plunger Style) Pushbutton |