Conxall Corporation Push Lite, Front Mount Square Pushbutton Switches PL103205X

Description
Momentary, Single Lamp, Push Lite Switch, Black Housing, White Button, SPDT switching, 2A, 125V non-inductive AC ratings, palladium contacts, solder lug terminals Completely enclosed, lighted pushbutton switches feature long-life, highly-reliable, leaf-springs. Available with or without barriers, full or split-face display. Mounts with clamp-type bracket; no screws, washers or nuts needed. Can be mounted in vertical or horizontal rows and in matrixes.
Datasheet
Description
Momentary, Single Lamp, Push Lite Switch, Black Housing, White Button, SPDT switching, 2A, 125V non-inductive AC ratings, palladium contacts, solder lug terminals Completely enclosed, lighted pushbutton switches feature long-life, highly-reliable, leaf-springs. Available with or without barriers, full or split-face display. Mounts with clamp-type bracket; no screws, washers or nuts needed. Can be mounted in vertical or horizontal rows and in matrixes.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Lite, Front Mount Square Pushbutton Switches - PL103205X - Conxall Corporation
Villa Park, IL, USA
Push Lite, Front Mount Square Pushbutton Switches
PL103205X
Push Lite, Front Mount Square Pushbutton Switches PL103205X
Momentary, Single Lamp, Push Lite Switch, Black Housing, White Button, SPDT switching, 2A, 125V non-inductive AC ratings, palladium contacts, solder lug terminals Completely enclosed, lighted pushbutton switches feature long-life, highly-reliable, leaf-springs. Available with or without barriers, full or split-face display. Mounts with clamp-type bracket; no screws, washers or nuts needed. Can be mounted in vertical or horizontal rows and in matrixes.

Momentary, Single Lamp, Push Lite Switch, Black Housing, White Button, SPDT switching, 2A, 125V non-inductive AC ratings, palladium contacts, solder lug terminals
Completely enclosed, lighted pushbutton switches feature long-life, highly-reliable, leaf-springs. Available with or without barriers, full or split-face display. Mounts with clamp-type bracket; no screws, washers or nuts needed. Can be mounted in vertical or horizontal rows and in matrixes.

Supplier's Site
Pushbutton Switches - PL103205X - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pushbutton Switches
PL103205X
Pushbutton Switches PL103205X
Pushbutton Switches 2A 125V SINGLE LAMP PUSH LITE SWITCH

Pushbutton Switches 2A 125V SINGLE LAMP PUSH LITE SWITCH

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
PL103205X
Switches - Pushbutton Switches PL103205X
SWITCH PUSHBUTTON SPDT 2A 125V

SWITCH PUSHBUTTON SPDT 2A 125V

Supplier's Site

Technical Specifications

  Conxall Corporation VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number PL103205X PL103205X PL103205X
Product Name Push Lite, Front Mount Square Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches
Switch Function Momentary Contact Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Features Illuminated Switch RoHS
Actuator Specifications Raised (Plunger Style) Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

ComEx flex Illuminated Button - comexflex ex i illuminated button 1 - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 0.0013 HP
Base Material Thermoplastic / Plastic
View Details
Pushbutton - 355059 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Push Button Switches - 1-1825097-1 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Double Pole, Single Throw (DPST)
View Details
4 suppliers
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-R-2-NNN-00-2 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details