Acme Chip Technology Co., Limited Datasheets for Pushbutton Switches
Pushbutton switches are mechanical switches defined by the method used to activate the switch. The activation method is typically in the form of a plunger that is pushed down to open or close the switch.
Pushbutton Switches: Learn more
| Product Name | Notes |
|---|---|
| 3 AMP MOMENTARY PUSHBUTTON | |
| ANTI-VANDAL SWITCH 2A 36VDC | |
| ENABLE GRIP SWITCH | |
| KEY | |
| SWITCH PB 4PST-2NO/2NC 2A 48V | |
| SWITCH PB DPST 2A 48V | |
| SWITCH PB DPST-NO/NC 2A 48V | |
| SWITCH PB SPDT 15A 125V | |
| SWITCH PB SPDT 2A 24V | |
| SWITCH PB SPDT 3A 120V | |
| SWITCH PB SPST .05A 24V | |
| SWITCH PB SPST 0.1A 24V | |
| SWITCH PB SPST 1A 24V | |
| SWITCH PB SPST 2A 36V | |
| SWITCH PB SPST-NO 0.125A 125V | |
| SWITCH PB SPST-NO 125MA 125V | |
| SWITCH PB SPST-NO 200MA 250V | |
| SWITCH PB SPST-NO 2A 36V | |
| SWITCH PB SPST-NO 50MA 24V | |
| SWITCH PUSH DPDT 10A 125V | |
| SWITCH PUSH DPDT 15A 125V | |
| SWITCH PUSH DPST-NO 0.1A 32V | |
| SWITCH PUSH SPDT 0.01A 24V | |
| SWITCH PUSH SPDT 0.1A 30V | |
| SWITCH PUSH SPDT 10A 125V | |
| SWITCH PUSH SPDT 15A 125V | |
| SWITCH PUSH SPST 0.1A 24V | |
| SWITCH PUSH SPST-NC 0.4VA 28V | |
| SWITCH PUSH SPST-NC 0.5A 125V | |
| SWITCH PUSH SPST-NC 3A 125V | |
| SWITCH PUSH SPST-NO 0.125A 125V | |
| SWITCH PUSH SPST-NO 0.4VA 20V | |
| SWITCH PUSH SPST-NO 0.4VA 28V | |
| SWITCH PUSH SPST-NO 3A 125V | |
| SWITCH PUSHBUTTON 2A 48V | |
| SWITCH PUSHBUTTON 4PST 2A 36V | |
| SWITCH PUSHBUTTON 4PST 2A 48V | |
| SWITCH PUSHBUTTON DPDT 10A 125V | |
| SWITCH PUSHBUTTON DPDT 15A 125V | |
| SWITCH PUSHBUTTON DPDT 3A 125V | |
| SWITCH PUSHBUTTON DPST 2A 36V | |
| SWITCH PUSHBUTTON DPST 2A 48V | |
| SWITCH PUSHBUTTON SPDT 10A 125V | |
| SWITCH PUSHBUTTON SPDT 15A 125V | |
| SWITCH PUSHBUTTON SPDT 2A 48V | |
| SWITCH PUSHBUTTON SPDT 3A 125V | |
| SWITCH PUSHBUTTON SPST 2A 36V | |
| SWITCH PUSHBUTTON SPST 3A 125V | |
| SWITCH PUSHBUTTON SPST 6A 125V | |
| SWITCH PUSHBUTTON | |
| Switches |
| << Prev | Next >> |