TE Connectivity Push Button Switches PB6B2FM7M1CAL07

Description
TE Connectivity PB6B2FM7M1CAL07
Request a Quote Datasheet
Description
TE Connectivity PB6B2FM7M1CAL07
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - 2396587 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
2396587
Push Button Switches 2396587
TE Connectivity PB6B2FM7M1CAL07

TE Connectivity PB6B2FM7M1CAL07

Supplier's Site
Push Button Switches - 2396586 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
2396586
Push Button Switches 2396586
TE Connectivity PB6B2FM7M1CAL07

TE Connectivity PB6B2FM7M1CAL07

Supplier's Site
Pushbutton Switches - 450-2764-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
450-2764-ND
Pushbutton Switches 450-2764-ND
Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Front

Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Front

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
PB6B2FM7M1CAL07
Pushbutton Switches PB6B2FM7M1CAL07
Pushbutton Switches PB OFF/ON FC Blue Blue LED IP68

Pushbutton Switches PB OFF/ON FC Blue Blue LED IP68

Buy Now Datasheet
Pb Switch, Spst, 0.4A, 32V, Blue, Solder; Product Range Alcoswitch Te Connectivity - 61AC9313 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst, 0.4A, 32V, Blue, Solder; Product Range Alcoswitch Te Connectivity
61AC9313
Pb Switch, Spst, 0.4A, 32V, Blue, Solder; Product Range Alcoswitch Te Connectivity 61AC9313
PB SWITCH, SPST, 0.4A, 32V, BLUE, SOLDER; Product Range:PB6 Series; Panel Cutout Diameter:13.6mm; Contact Configuration:SPST-N O; Switch Operation:Off-(On); Pushbutton Actuator Style:Flat; Actuator / Cap Colour:Blue; IP Rating:IP68 RoHS Compliant: Yes

PB SWITCH, SPST, 0.4A, 32V, BLUE, SOLDER; Product Range:PB6 Series; Panel Cutout Diameter:13.6mm; Contact Configuration:SPST-NO; Switch Operation:Off-(On); Pushbutton Actuator Style:Flat; Actuator / Cap Colour:Blue; IP Rating:IP68 RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Pushbutton Switches
PB6B2FM7M1CAL07
Switches - Pushbutton Switches PB6B2FM7M1CAL07
SWITCH PUSH SPST-NO 125MA 125V

SWITCH PUSH SPST-NO 125MA 125V

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 2396587 450-2764-ND PB6B2FM7M1CAL07 61AC9313 PB6B2FM7M1CAL07
Product Name Push Button Switches Pushbutton Switches Pushbutton Switches Pb Switch, Spst, 0.4A, 32V, Blue, Solder; Product Range Alcoswitch Te Connectivity Switches - Pushbutton Switches
Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO)
Switching Mechanism 1 NO Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST); SPST-NO
Features Illuminated Switch; Pilot Light; RoHS DustProof; Illuminated Switch Illuminated Switch RoHS
Actuator Specifications Round, Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Off-(On) Momentary Contact
Unlock Full Specs
to access all available technical data

Similar Products

Dome Style, Sealed, Momentary Action Pushbutton - P9 - OTTO Controls
Specs
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
Features DustProof; Weather resistant or waterproof
View Details
22mm Mushroom Push-Turn Buttons - 2AMLS1 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Push-Turn
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Hardware - AT3070JDG14 - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details