Pushbutton Switch SPST-NO Standard Panel Mount, Front
SWITCH PUSH SPST-NO 125MA 125V
Pushbutton Switches PB OFF/ON HC Black M2 Term. IP68
Pushbutton Switches PB OFF/ON HC Black M2 Term. IP68
PB SWITCH, SPST, 0.4A, 32VAC, SOLDER; Switch Operation:Off-(On); Pushbutton Actuator Style:Raised Round; Contact Configuration:SPST; Product Range:PB6 Series; Switch Terminals:Solder; IP Rating:IP68; Contact Current Max:400mA RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 450-2670-ND | PB6B2HS2M2CAL00 | PB6B2HS2M2CAL00 | 61AC9322 |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches | Pb Switch, Spst, 0.4A, 32Vac, Solder; Switch Operation Alcoswitch Te Connectivity |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | Raised (Plunger Style) Pushbutton | |
| Switch Function | Momentary Contact | Momentary Contact | Off-(On) | |
| Configuration | Normally Open (NO) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST |
| Terminal Type | Solder Terminals | Solder Terminals | Solder Lug | Solder Terminals; Solder |