TE Connectivity Push Button Switches PB6B2FM5M1CAL03

Description
TE Connectivity PB6B2FM5M1CAL03
Request a Quote Datasheet
Description
TE Connectivity PB6B2FM5M1CAL03
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - 2396473 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
2396473
Push Button Switches 2396473
TE Connectivity PB6B2FM5M1CAL03

TE Connectivity PB6B2FM5M1CAL03

Supplier's Site
Push Button Switches - 2396474 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
2396474
Push Button Switches 2396474
TE Connectivity PB6B2FM5M1CAL03

TE Connectivity PB6B2FM5M1CAL03

Supplier's Site
Pushbutton Switches - 450-2751-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
450-2751-ND
Pushbutton Switches 450-2751-ND
Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Front

Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Front

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
PB6B2FM5M1CAL03
Pushbutton Switches PB6B2FM5M1CAL03
Pushbutton Switches PB OFF/ON FC Yellow Red LED IP68

Pushbutton Switches PB OFF/ON FC Yellow Red LED IP68

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
PB6B2FM5M1CAL03
Pushbutton Switches PB6B2FM5M1CAL03
Pushbutton Switches PB OFF/ON FC Yellow Red LED IP68

Pushbutton Switches PB OFF/ON FC Yellow Red LED IP68

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
PB6B2FM5M1CAL03
Switches - Pushbutton Switches PB6B2FM5M1CAL03
SWITCH PUSH SPST-NO 125MA 125V

SWITCH PUSH SPST-NO 125MA 125V

Supplier's Site
Pb Switch, Spst, 0.4A, 32V, Red, Solder; Product Range Alcoswitch Te Connectivity - 61AC9262 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst, 0.4A, 32V, Red, Solder; Product Range Alcoswitch Te Connectivity
61AC9262
Pb Switch, Spst, 0.4A, 32V, Red, Solder; Product Range Alcoswitch Te Connectivity 61AC9262
PB SWITCH, SPST, 0.4A, 32V, RED, SOLDER; Product Range:PB6 Series; Panel Cutout Diameter:13.6mm; Contact Configuration:SPST-N O; Switch Operation:Off-(On); Pushbutton Actuator Style:Flat; Actuator / Cap Colour:Yellow; IP Rating:IP68 RoHS Compliant: Yes

PB SWITCH, SPST, 0.4A, 32V, RED, SOLDER; Product Range:PB6 Series; Panel Cutout Diameter:13.6mm; Contact Configuration:SPST-NO; Switch Operation:Off-(On); Pushbutton Actuator Style:Flat; Actuator / Cap Colour:Yellow; IP Rating:IP68 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 2396473 450-2751-ND PB6B2FM5M1CAL03 PB6B2FM5M1CAL03 61AC9262
Product Name Push Button Switches Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches Pb Switch, Spst, 0.4A, 32V, Red, Solder; Product Range Alcoswitch Te Connectivity
Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO)
Switching Mechanism 1 NO Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST); SPST-NO
Features Illuminated Switch; Pilot Light; RoHS DustProof; Illuminated Switch Illuminated Switch RoHS
Actuator Specifications Round, Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Off-(On)
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Schaltbau S579 - Dead-man pushbutton -  - Schaltbau GmbH
Specs
Maximum Initial Contact Resistance 5 milliohms
View Details
Push Button Switches - 1-2492673-0 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Momentary Contact
Min. Actuating Force 0.8 lbs (0.3499 kg)
View Details
Push Button Switches - 1115826 - RS Components, Ltd.
Specs
Actuator Specifications Flat
Switching Mechanism Single Pole, Double Throw (SPDT); Single pole double throw (spdt)
Terminal Type Solder Terminals; Solder pin
View Details